location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Superdome X BL920s Gen8 4830 2.2GHz 20-core Blade server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Superdome X BL920s Gen8 4830 2.2GHz 20-core Server Blade
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9F04A show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2022 14:33:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE Superdome X BL920s Gen8 4830 2.2GHz 20-core Blade server :
The short editorial description of HPE Superdome X BL920s Gen8 4830 2.2GHz 20-core Blade server

HP Superdome X BL920s Gen8 4830 2.2GHz 20-core Server Blade
More>>>
Short summary description HPE Superdome X BL920s Gen8 4830 2.2GHz 20-core Blade server:
This short summary of the HPE Superdome X BL920s Gen8 4830 2.2GHz 20-core Blade server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Superdome X BL920s Gen8 4830 2.2GHz 20-core Server Blade

Long summary description HPE Superdome X BL920s Gen8 4830 2.2GHz 20-core Blade server:
This is an auto-generated long summary of HPE Superdome X BL920s Gen8 4830 2.2GHz 20-core Blade server based on the first three specs of the first five spec groups.

HPE Superdome X BL920s Gen8 4830 2.2GHz 20-core Server Blade

Brand Image Product code Product Stock Price from
HPE

HPE BL920s Gen9 server Blade Intel® Xeon® E7-8893V4 3.2 GHz DDR4-SDRAM
(show image)
H7B44A BL920s Gen9 0.00
(excl. VAT)
0 (incl. VAT)