location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P1006 Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P1006 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB411A#ABA-B2
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Warranty: One-year limited
Long product name HP LaserJet P1006 Printer :
The short editorial description of HP LaserJet P1006 Printer

Get great performance and excellent value with the HP LaserJet P1006 Printer. Be more efficient with fast print speeds and no-wait for a first printed page with Instant-On technology. Its stylish compact design fits easily on your desk top.
More>>>
Short summary description HP LaserJet P1006 Printer:
This short summary of the HP LaserJet P1006 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P1006 Printer

Long summary description HP LaserJet P1006 Printer:
This is an auto-generated long summary of HP LaserJet P1006 Printer based on the first three specs of the first five spec groups.

HP LaserJet P1006 Printer

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:17:28
Uk has collected 14 expert reviews for HP LaserJet P1006 Printer and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-03-04 12:17:28
The LaserJet P1006 is one of the smallest desktop printers around, measuring just 194x347x305mm, although it takes up a little more space with its paper tray extended. Like most personal mono lasers, it's not designed for particularly heavy use, with a...
Bottom line HP's tiny LaserJet doesn't take up much desk space, but high print costs negate all its other advantages...
60%
itreviews.com
Updated:
2015-03-04 12:17:28
A compact and efficient monochrome printer which produces above average quality text but is considerably hampered by severe limitations on output. For the cost, it might be worth comparing some of the colour alternatives. HP - LaserJet P1006 price Buy...
0%
hardwarezone.com.sg
Updated:
2016-12-27 23:43:44
Canon IXUS 950 IS Digital CameraWere convinced that the world would be a less colorful place without Canons Digic III processor, which incidentally is found in all their new cameras including this dainty little number. With 8.0 megapixels, a sleek e...
0%