location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay HDMI 0.5m HDMI cable HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI 0.5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69912 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849699122
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay HDMI 0.5m HDMI cable HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.5 m
  • - HDMI Type A (Standard) Male
  • - HDMI Type A (Standard) Female
  • - 3D compatibility
  • - Black
Long product name Goobay HDMI 0.5m HDMI cable HDMI Type A (Standard) Black :
The short editorial description of Goobay HDMI 0.5m HDMI cable HDMI Type A (Standard) Black

High Speed HDMI with Ethernet, 0.5 m, Black
More>>>
Short summary description Goobay HDMI 0.5m HDMI cable HDMI Type A (Standard) Black:
This short summary of the Goobay HDMI 0.5m HDMI cable HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay HDMI 0.5m, 0.5 m, HDMI Type A (Standard), HDMI Type A (Standard), 4096 x 2160 pixels, 3D compatibility, Black

Long summary description Goobay HDMI 0.5m HDMI cable HDMI Type A (Standard) Black:
This is an auto-generated long summary of Goobay HDMI 0.5m HDMI cable HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Goobay HDMI 0.5m. Cable length: 0.5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Female, Connector contacts plating: Gold, 3D compatibility, Maximum resolution: 4096 x 2160 pixels, Product colour: Black

Brand Image Product code Product Stock Price from
Goobay

Goobay 61164 HDMI cable 15 m HDMI Type A (Standard) Black
(show image)
61164 High Speed HDMI Cable with Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 60608 HDMI cable 0.5 m HDMI Type A (Standard) Black
(show image)
60608 60608 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58263 HDMI cable 1 m HDMI Type A (Standard) Black
(show image)
58263 Ultra High Speed HDMI Cable with Ethernet, Certified 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 49884 HDMI cable 20 m HDMI Type A (Standard) Black
(show image)
49884 49884 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58265 HDMI cable 3 m HDMI Type A (Standard) Black
(show image)
58265 58265 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58438 HDMI cable 0.5 m HDMI Type A (Standard) 3 x HDMI Type A (Standard) Black
(show image)
58438 58438 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 38517 HDMI cable 2 m HDMI Type A (Standard) Black
(show image)
38517 38517 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 72320 HDMI cable 5 m HDMI Type A (Standard) Black
(show image)
72320 72320 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 72317 HDMI cable 1.5 m HDMI Type A (Standard) Black, Blue
(show image)
72317 72317 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 72318 HDMI cable 2 m HDMI Type A (Standard) Black
(show image)
72318 72318 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)