location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus JTouch 70 Digital signage flat panel 177.8 cm (70") LCD Full HD Black Touch screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JTouch 70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INF7001/BUNDLE2
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus JTouch 70 Digital signage flat panel 177.8 cm (70") LCD Full HD Black Touch screen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 177.8 cm (70") 1920 x 1080 pixels LCD
  • - Touch screen
  • - Ethernet LAN connection
  • - Built-in speakers 20 W
More>>>
Short summary description InFocus JTouch 70 Digital signage flat panel 177.8 cm (70") LCD Full HD Black Touch screen:
This short summary of the InFocus JTouch 70 Digital signage flat panel 177.8 cm (70") LCD Full HD Black Touch screen data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus JTouch 70, Digital signage flat panel, 177.8 cm (70"), LCD, 1920 x 1080 pixels

Long summary description InFocus JTouch 70 Digital signage flat panel 177.8 cm (70") LCD Full HD Black Touch screen:
This is an auto-generated long summary of InFocus JTouch 70 Digital signage flat panel 177.8 cm (70") LCD Full HD Black Touch screen based on the first three specs of the first five spec groups.

InFocus JTouch 70. Product design: Digital signage flat panel. Display diagonal: 177.8 cm (70"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, HD type: Full HD, Touch screen. Product colour: Black