location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer T2U WLAN 600 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC600 Wireless Dual Band USB WiFi Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER T2U V2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364050856 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 356474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 20:20:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer T2U WLAN 600 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 (433+150)Mbps wireless speed with 802.11ac
  • - A tiny way to get speedy next generation Wi-Fi connections
  • - Selectable Dual Band connections for lag-free HD video streaming and gaming
  • - Advanced Security: Supports 64/128 WEP, WPA, PA2/WPA-PSK/WPA2-PSK (TKIP/AES)
  • - Supports Windows 10/8.1/8/7/XP, Mac OS X 10.7~10.11 and Linux
Long product name TP-Link Archer T2U WLAN 600 Mbit/s :
The short editorial description of TP-Link Archer T2U WLAN 600 Mbit/s

AC600 Wireless Dual Band USB Adapter
More>>>
TP-Link Archer T2U WLAN 600 Mbit/s:
The official marketing text of TP-Link Archer T2U WLAN 600 Mbit/s as supplied by the manufacturer

802.11ac - The Next Generation of WiFi
TP-LINK’s Archer T2U comes with the next generation Wi-Fi standard – 802.11ac, 3 times faster than wireless N speeds. With 433Mbps wireless speeds over the crystal clear 5GHz band or 150Mbps over the 2.4GHz band, the Archer T2U is the superior choice for seamless HD streaming, online gaming and other bandwidth-intensive tasks.

AC600 Wireless Speed
The 5GHz 433Mbps is perfect for HD video streaming and lag-free online gaming, while using 2.4GHz 150Mbps Wi-Fi for average use such as web surfing.

The Best of Both Bands
TP-LINK’s Archer T2U is a dual band USB Adapter that provides selectable 5 GHz and 2.4 GHz bands for the latest standard and backward compatibility to existing Wi-Fi network. It gives users the ability to access crystal clear 5GHz connections to upgrade their notebook or PC’s wireless capabilities, while ensuring that they can still access legacy 2.4GHz band wireless networks.

WPA / WPA2 Encryptions - Advanced Security
The T2U provides WPA/WPA2 encryptions created by the WI-FI Alliance, promoting interoperability and security for WLAN, which effectively and efficiently protects the wireless network.

Bundled Utility - Quick & Hassle-Free Installation
With its bundled wireless setup utility and WPS button, the T2U is very easy to setup and secure, even for novice users.

Short summary description TP-Link Archer T2U WLAN 600 Mbit/s:
This short summary of the TP-Link Archer T2U WLAN 600 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer T2U, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 600 Mbit/s, Black

Long summary description TP-Link Archer T2U WLAN 600 Mbit/s:
This is an auto-generated long summary of TP-Link Archer T2U WLAN 600 Mbit/s based on the first three specs of the first five spec groups.

TP-Link Archer T2U. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 600 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB version
2.0
Network
Maximum data transfer rate *
600 Mbit/s
Network standard *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ac
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 150, 433, 600 Mbit/s
Modulation
16-QAM, 256-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP, WPS
Design
Component for *
PC/Laptop
Product colour
Black
Internal *
No
Antenna
Yes
Antenna design
Internal
LED indicators
Status
Receiver sensitivity
5GHz: 11a 6Mbps: -94dBm 11a 54Mbps: -78dBm 11n HT20 MCS0: -94dBm 11n HT20 MCS7: -77dBm 11n HT40 MCS0: -92dBm 11n HT40 MCS7: -74dBm 11ac VHT80 MCS0: -89dBm 11ac VHT80 MCS9: -64dBm 2.4GHz: 11b 1Mbps: -99dBm 11b 11Mbps: -91dBm 11g 6Mbps: -94dBm 11g 54Mbps: -77dBm 11n HT20 MCS0: -95dBm 11n HT20 MCS7: -76dBm 11n HT40 MCS0: -92dBm 11n HT40 MCS7: -73dBm
Certification
CE, FCC
System Requirements
Optical drive required
Yes
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows XP
Mac operating systems supported
macOS
Linux operating systems supported
Yes
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Storage temperature range (T-T)
-40 - 70 °C
Operating relative humidity range
10 - 90%
Storage relative humidity range
5 - 90%
Weight & Dimensions
Width
40.5 mm
Depth
19.7 mm
Height
10.3 mm
Packaging Data
Quantity
1
Package width
138 mm
Package depth
128 mm
Package height
30 mm
Package weight
90 g
Technical Details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 13:02:02
Uk has collected 5 expert reviews for TP-Link AC600 Wireless Dual Band USB WiFi Adapter but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2017-09-30 07:08:39
Routers are becoming faster and faster, however many laptops only feature poor WiFi. If you don't want to pull a cable up to your work space, a separate adapter is the perfect solution for you. Hardware.Info tested no less than 23 USB or plug-in card mode...
Bottom line There is definitely no lack of choice if you're shopping for an external WiFi adapter, however the performance between the models differs about as much as their price. We do want to note that the most expensive USB adapter and the most expensive PCI-Expre...
0%
Brand Image Product code Product Stock Price from
TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s
(show image)
TL-WN781N 150Mbps Wireless N PCI Express Adapter 0.00
(excl. VAT)
0 (incl. VAT)