Gigaset Dune CL540, Analog/DECT telephone, 200 entries, Caller ID, Short Message Service (SMS), White, Brown
Gigaset Dune CL540. Type: Analog/DECT telephone. Phonebook capacity: 200 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Short Message Service (SMS). Product colour: White, Brown. Number of handsets included: 1