location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal FZ7010 fryer Single Stand-alone 1400 W Low fat fryer Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FZ7010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ7010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045386355709 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tefal FZ7010 fryer Single Stand-alone 1400 W Low fat fryer Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single Stand-alone Low fat fryer 1 kg Grey, White
  • - Removable bowl
  • - 1400 W
More>>>
Short summary description Tefal FZ7010 fryer Single Stand-alone 1400 W Low fat fryer Grey, White:
This short summary of the Tefal FZ7010 fryer Single Stand-alone 1400 W Low fat fryer Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal FZ7010, Low fat fryer, 1 kg, ActiFry, 150 °C, Single, Grey, White

Long summary description Tefal FZ7010 fryer Single Stand-alone 1400 W Low fat fryer Grey, White:
This is an auto-generated long summary of Tefal FZ7010 fryer Single Stand-alone 1400 W Low fat fryer Grey, White based on the first three specs of the first five spec groups.

Tefal FZ7010. Product type: Low fat fryer, Fryer food capacity: 1 kg, Low-fat frying technology: ActiFry. Construction type: Single, Product colour: Grey, White, Appliance placement: Stand-alone. Power: 1400 W. Width: 398 mm, Depth: 398 mm, Height: 245 mm

Performance
Fryer food capacity *
1 kg
Low-fat frying technology
ActiFry
Product type *
Low fat fryer
Temperature (min)
150 °C
Low-fat frying
Yes
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Grey, White
Automatic lid release
Yes
Removable bowl *
Yes
Design
Non-stick coating
Yes
Easy to clean
Yes
Viewing window
Yes
Dish-water-proof parts *
Yes
Energy Management
Power *
1400 W
Weight & Dimensions
Width
398 mm
Depth
398 mm
Height
245 mm
Weight
4.9 kg
Brand Image Product code Product Stock Price from
Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White
(show image)
AH950W ActiFry Express XL
Country Distributor
Deutschland 1 distributor(s)