location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5610 XpressMusic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002C8L1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - FM radio
  • - Lithium-Ion (Li-Ion) 900 mAh
Long product name Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red :
The short editorial description of Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red

5610 XpressMusic, Red
More>>>
Short summary description Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red:
This short summary of the Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5610 XpressMusic, Slider, 5.59 cm (2.2"), 3.2 MP, Bluetooth, 900 mAh, Red

Long summary description Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red:
This is an auto-generated long summary of Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red based on the first three specs of the first five spec groups.

Nokia 5610 XpressMusic. Form factor: Slider. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery performance: 900 mAh, Standby time (2G): 320 h. Weight: 111 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:16:26
Uk has collected 54 expert reviews for Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-11-20 21:16:19
Sliding 3G music phone with 3MP camera, stereo Bluetooth and large 2.2-inch display.The goodSteve Jobs may be healthier than a beansprout sandwich (reportedly) but the future of his iPod empire doesn’t look so certain. Slip a microSD card (up to 4GB) f...
Good Steve Jobs may be healthier than a beansprout sandwich (reportedly) but the future of his iPod empire doesn’t look so certain. Slip a microSD card (up to 4GB) full of songs into the sweet-sounding 5610 and your ears will never look back again. Or yo...
Bad If you don’t have a stereo Bluetooth earphones, you’re stuck with Nokia’s own, rather average headset. And unlike some of Finland’s newer phones, the 5610 definitely does not Come With Music – you’ll have to make do wit...
Bottom line More than just a music phone, the 5610 slides into our Best Buy lists for its effortless ease of use and simple, satisfying sonics. Nokia 5610 XpressMusic is tagged with Nokia, Nokia 5610 XpressMusic, phone and phones. Select a tag (Nokia, for example)...
100%
pcworld.co.nz
Updated:
2013-11-20 21:16:19
Given it weighs 124g, it isn’t light. It has a nice form factor though, and sits comfortably in the hand. More importantly it looks cool, and is the kind of phone you’d be proud to rest on the bar at the pub. The 5610 is first and foremost a music pho...
0%
iMobile.com.au
Updated:
2013-11-20 21:16:23
Well it looks like it’s another offering from the XpressMusic branded line of Nokia phones. This time the mobile phone giant has hit us with a slider form factor version of the entertainment oriented handset. Keeping in-line with the style of it...
0%
goodgearguide.com.au
Updated:
2013-11-20 21:16:23
The portable music player is the must-own gadget of the 21st Century; arguably rivalling the mobile phone with its widespread popularity. It therefore stands to reason that so many vendors attempt to combine the two, with a legion of music-centric hand...
Good Good music functionality, microSD slot, 3G coverage, Bluetooth functionality...
Bad Poorly designed back panel The Final Word The Nokia 5610 is a well designed music-orientated phone. While it fails to excel in any one area, it offers a solid performance across the board. As such, it will satisfy as both an MP3 player and mobile phone.
Bottom line The Nokia 5610 is a well designed music-orientated phone. While it fails to excel in any one area, it offers a solid performance across the board. As such, it will satisfy as both an MP3 player and mobile phone.
75%
3g.co.uk
Updated:
2013-11-20 21:16:24
Nokia 5610 XpressMusic Review by 3G.co.uk 3Gs 30 Second Comment The Nokia 5610 XpressMusic is the top banana with regard to the Nokia 5310 ( candybar ) and the 5610 ( slider ) but exactly how good is the 5610 XpressMusic ? Nokia 5610 XpressMusic Rev...
0%
smh.com.au
Updated:
2013-11-20 21:16:25
Just about any halfway decent mobile phone these days will play MP3 music. Its been a long time since mobile phones were just plain old mobile phones. Digital music players, digital cameras, web and email on the move, TV news channels and live s...
0%
pocket-lint.com
Updated:
2013-11-20 21:16:25
With a greater feature set than just music the Nokia 5610 XpressMusic phone will offer you something more after youve finished listening to your favourite tracks. The build quality might be a bit suspect, but that doesnt detract from what is a good "br...
Good Music buttons, Series 40 interface, 3 megapixel camera, stereo Bluetooth...
Bad No Ovi connection, build quality not great...
Bottom line With a greater feature set than just music the Nokia 5610 XpressMusic phone will offer you something more after youve finished listening to your favourite tracks...
0%
stuff.tv
Updated:
2014-03-20 05:05:14
Video review: The 5610 has the features, mods and moves to be a real middle weight music phone contender...
Good Handy NaviSlider music shortcut. Impressive sounding music player. Decent camera...
Bad No support for Nokia online music store downloads. Lack of integrated 3.5mm headphone jack...
Bottom line The 5610 has the features, mods and moves to be a real middle weight music phone contender...
80%
knowyourmobile.com
Updated:
2014-03-20 05:05:14
Nokia has been making plenty of noise about mobile music recently, announcing a spread of music download and streaming mobile internet services. At the core of its handset range, though, Nokia has been equally busy upgrading its specialist mobile music...
Good 1GB MicroSD memory card, 3G, Fantastic audio performance, 3.2 megapixel camera...
Bad Bulky design...
Bottom line A feature laden phone that deliver a fantastic music listening experience...
70%
cgena.com
Updated:
2016-12-29 21:58:36
Nothing creates a stronger first impression more than the unit's external design. The 5610 is encased in and colored . Some people may dislike that the material used for the casing looks very much like plastic, but more people seem to think that that'...
0%
thestar.com.my
Updated:
2016-12-29 21:58:36
Just a little off-key By KHOR SOW YEE THE 5610 XpressMusic boasts a sleek silhouette and ebony finish with scarlet strips that feel much more rock ‘n’ roll than its predecessor, the 5300. Another distinguishing feature on an otherwise standar...
Good Nice camera; user-friendly menu.
Bad Insufficient internal memory; feels plasticky.
Bottom line In all honesty, there really isn’t much to set the Nokia 5610 XpressMusic phone apart in the already crowded field – it’s really just a pretty standard music player and a passable phone. Even its one major plus point, the 3.2-megapixel c...
0%
Mobile88.com
Updated:
2016-12-29 21:58:36
Our upcoming article will be entirely devoted to Nokia 5610 XpressMusic, summing facts up that one is very close to 6500 classic, while Nokia 5610 XpressMusic is designed after Noki 6500 slide. Such an expansion of the companys portfolio is extremely...
0%