location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WN727N network card WLAN 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WN727N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN727N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364050412
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2024 11:47:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-WN727N network card WLAN 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB WLAN
  • - 150 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop Chipset: Ralink
Long product name TP-Link TL-WN727N network card WLAN 150 Mbit/s :
The short editorial description of TP-Link TL-WN727N network card WLAN 150 Mbit/s

TL-WN727N- 150Mbps Wireless N USB Adapter
More>>>
TP-Link TL-WN727N network card WLAN 150 Mbit/s:
The official marketing text of TP-Link TL-WN727N network card WLAN 150 Mbit/s as supplied by the manufacturer

WHAT THIS PRODUCT DOES
TP-LINK TL-WN727N is designed to provide a complete end-to-end wireless performance from the server or server backbone to the switch infrastructure and down through to the desktop with the PCI Express connector. TL-WN727N Wireless N USB Adapter provides a wider compatibility, it offers increased bandwidth, reliability and more functionality, allowing you to enjoy a fast and advanced connection, such as downloading, making internet call and video streaming.

Wireless N ---- Speed & Range
Complying with the IEEE 802.11n standard, TL-WN727N can easily establish a wireless network and get up to 9X the speed and 4X the range of conventional 11g products. Compared with legacy 54M products, TL-WN727N delivers performance enhancements, allowing you to have a more joyful surfing experience, including sharing files, watching streaming media.

WPA / WPA2 Encryptions ---- Advanced Security
As for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside intrusions. TL-WN727N provides WPA/WPA2 encryptions that are created by the WI-FI Alliance industry group, preventing the wireless network from outside threats.

Quick Setup Security
Compatible with WI-FI Protected Setup™ (WPS), TL-WN727N features Quick Security Setup (QSS) function, which is ideal for creating a WPA encrypted connection to prevent outside intrusion, and meanwhile maximize the management resources. Not only is this faster than normal security setups but more convenient in that you don’t need to remember a password!

Feature
> Up to 150Mbps makes it ideal for video streaming, online gaming and Internet calling
> Supports QSS function, complying with WPS for worry free wireless security
> Supports 64/128 WEP, WPA /WPA2/WPA-PSK/WPA2-PSK(TKIP/AES), supports IEEE 802.1X
> Bundled utility provides quick & hassle free installation
> Seamlessly compatible with 802.11n/b/g products
> Supports ad-hoc and infrastructure mode

Short summary description TP-Link TL-WN727N network card WLAN 150 Mbit/s:
This short summary of the TP-Link TL-WN727N network card WLAN 150 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WN727N, Wireless, USB, WLAN, 150 Mbit/s, Black, White

Long summary description TP-Link TL-WN727N network card WLAN 150 Mbit/s:
This is an auto-generated long summary of TP-Link TL-WN727N network card WLAN 150 Mbit/s based on the first three specs of the first five spec groups.

TP-Link TL-WN727N. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: Black, White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
Network
Maximum data transfer rate *
150 Mbit/s
Network standard *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Modulation
16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Design
Component for *
PC/Laptop
Product colour
Black, White
Internal *
No
Chipset
Ralink
Receiver sensitivity
130M: -68dBm@10% PER 108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER
Design
Certification
CE, FCC
System Requirements
Compatible operating systems
Win 98SE,ME,2000,XP 32 bit/64 bit, Vista 32 bit/64 bit, 7 32 bit/64 bit
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Storage temperature range (T-T)
-40 - 70 °C
Operating relative humidity range
10 - 90%
Storage relative humidity range
5 - 90%
Weight & Dimensions
Width
86.5 mm
Depth
24 mm
Height
10 mm
Technical Details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:25:21
Uk has collected 1 expert review for TP-Link TL-WN727N network card WLAN 150 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
goldfries.com
Updated:
2016-11-23 12:59:58
A simple no nonsense USB WiFi adapter for RM 15. Yes, you read it right. RM 15. Is it good?It so happens I have another TP-Link product with me, the TL-WN422G. The TL-WN422G has served me well, it's the adapter I use on my work rig that connects to my WiF...
Bottom line This is the cheapest of the cheap cheap cheapedest USB WiFi adapter ever – at only RM 15, and comes with a USB extension cable too! It's so cheap, it's sold out at most shops and I had to hunt high and low for it (was shopping at Digital Mall PJ).Just kee...
0%
Brand Image Product code Product Stock Price from
TP-Link TL-WN781ND network card Internal WLAN 150 Mbit/s TP-Link TL-WN781ND network card Internal WLAN 150 Mbit/s
(show image)
TL-WN781ND TL-WN781ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN560G 54Mbps eXtended Range™ Wireless Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s
(show image)
TL-WN550G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TG-3468 Internal Ethernet 2000 Mbit/s TP-Link TG-3468 Internal Ethernet 2000 Mbit/s
(show image)
TG-3468 V3 Gigabit PCI Express Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s
(show image)
TG-5269 Gigabit Cardbus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s
(show image)
TF-5239 10/100Mbps CardBus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN310G 54Mbps Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN512AG 54Mbps 802.11a/b/g Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s
(show image)
TL-WN553AG 54Mbps 802.11a/b/g Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N CardBus Adapter 300 Mbit/s TP-Link 300Mbps Wireless N CardBus Adapter 300 Mbit/s
(show image)
TL-WN811N 300Mbps Wireless N CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)