location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TRENDware TU2-EX12 USB cable 12 m USB A Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TRENDware Check ‘TRENDware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TU2-EX12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TU2-EX12
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘TRENDware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TRENDware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 10:57:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TRENDware TU2-EX12 USB cable 12 m USB A Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12 m
  • - USB A Male
  • - USB A Female
  • - Grey, White
Long product name TRENDware TU2-EX12 USB cable 12 m USB A Grey, White :
The short editorial description of TRENDware TU2-EX12 USB cable 12 m USB A Grey, White

USB 2.0, 12m
More>>>
Short summary description TRENDware TU2-EX12 USB cable 12 m USB A Grey, White:
This short summary of the TRENDware TU2-EX12 USB cable 12 m USB A Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

TRENDware TU2-EX12, 12 m, USB A, USB A, Grey, White

Long summary description TRENDware TU2-EX12 USB cable 12 m USB A Grey, White:
This is an auto-generated long summary of TRENDware TU2-EX12 USB cable 12 m USB A Grey, White based on the first three specs of the first five spec groups.

TRENDware TU2-EX12. Cable length: 12 m. Connector 1: USB A, Connector 2: USB A, Product colour: Grey, White

Brand Image Product code Product Stock Price from
Microconnect

Microconnect USB 2.0 A-A 3m M-M USB cable USB A White
(show image)
USBNETLINK USB 2.0 A-A 3m M-M 0.00
(excl. VAT)
0 (incl. VAT)