location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-Y6092S toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-Y6092S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-Y6092S show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:46:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-Y6092S toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Standard Yield
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-Y6092S toner cartridge 1 pc(s) Original Yellow :
The short editorial description of Samsung CLT-Y6092S toner cartridge 1 pc(s) Original Yellow

CLT-Y6092S - Yellow toner
More>>>
Samsung CLT-Y6092S toner cartridge 1 pc(s) Original Yellow:
The official marketing text of Samsung CLT-Y6092S toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

SAMSUNG color laser supplies are designed to maximize your printer's performance. You'll enjoy top performance, total reliability, and impressive color quality every time you print. Their unique design and advanced technology offer easy-to-use features that make it easy to produce professional results at home or in the office.

SAMSUNG Colour Laser print cartridge offers great print quality and reliable performance for affordable, professional quality color printing, it also has new advanced toner, ease-for-use features and smart technology. And high-capacity toner decreases cost per print and increases uptime.

Short summary description Samsung CLT-Y6092S toner cartridge 1 pc(s) Original Yellow:
This short summary of the Samsung CLT-Y6092S toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-Y6092S, 7000 pages, Yellow, 1 pc(s)

Long summary description Samsung CLT-Y6092S toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Samsung CLT-Y6092S toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Samsung CLT-Y6092S. Colour toner page yield: 7000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-770ND, CLP-775ND
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
7000 pages
Type *
Original
Printing colors *
Yellow
Brand compatibility *
Samsung
Product colour
Black, Green, Yellow
Packaging Data
Package width
403 mm
Package depth
278 mm
Package height
146 mm
Package weight
2.02 kg
Package tare weight
538 g
Other features
Color
Yes
Print technology
Laser printing
Logistics data
Master (outer) cases per pallet (intermodal container 40ft)
220 pc(s)
Master (outer) cases per pallet (intermodal container 40ft, HC)
460 pc(s)
Master (outer) case width
566 mm
Master (outer) case length
411 mm
Master (outer) case height
329 mm
Master (outer) case weight
1.5 kg
Master (outer) case tare weight
9.55 kg
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)