APC logo

APC APCRBC117 UPS battery Sealed Lead Acid (VRLA) 120 V

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
385201
Info modified on:
15 Oct 2024, 18:51:23
Long product name APC APCRBC117 UPS battery Sealed Lead Acid (VRLA) 120 V:

Replacement Battery Cartridge 117 with 2 Year Warranty

APC APCRBC117 UPS battery Sealed Lead Acid (VRLA) 120 V:

The genuine APC Replacement Battery Cartridge (RBC) is tested and certified for 100% compatibility to the the specific APC UPS. This lead-acid RBC has a lifetime of three to five years which offers reliable support and extends the useful life of your UPS. The APC RBC comes fully assembled and ready for use. To see the compatible UPS list, please click View Compatible UPS Modelsbutton in Get Support Section at APC.com

Short summary description APC APCRBC117 UPS battery Sealed Lead Acid (VRLA) 120 V:

APC APCRBC117, Sealed Lead Acid (VRLA), 120 V, 1 pc(s), Silver, 600 VAh, 22.3 kg

Long summary description APC APCRBC117 UPS battery Sealed Lead Acid (VRLA) 120 V:

APC APCRBC117. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 120 V, Number of batteries included: 1 pc(s). Weight: 22.3 kg, Width: 203 mm, Height: 76 mm. Package width: 393 mm, Package height: 228 mm, Package depth: 761 mm

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.