location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite 40987 equipment case Trolley case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40987
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40987
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0717068122918 show
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 12:04:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Da-Lite 40987 equipment case Trolley case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Trolley case
  • - Material: Polyethylene
  • - Black
Long product name Da-Lite 40987 equipment case Trolley case Black :
The short editorial description of Da-Lite 40987 equipment case Trolley case Black

Polyethylene Case, Black
More>>>
Da-Lite 40987 equipment case Trolley case Black:
The official marketing text of Da-Lite 40987 equipment case Trolley case Black as supplied by the manufacturer

Extra durable carrying case sized for Fast-Fold drapery kits and standard Fast-Fold Screens.

Short summary description Da-Lite 40987 equipment case Trolley case Black:
This short summary of the Da-Lite 40987 equipment case Trolley case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite 40987, Trolley case, Polyethylene, Black

Long summary description Da-Lite 40987 equipment case Trolley case Black:
This is an auto-generated long summary of Da-Lite 40987 equipment case Trolley case Black based on the first three specs of the first five spec groups.

Da-Lite 40987. Case type: Trolley case, Material: Polyethylene, Product colour: Black

Features
Case type *
Trolley case
Product colour *
Black
Features
Material *
Polyethylene
Compatibility
Da-Lite Deluxe 7’ x 7’, 77” x 120”, 10’ x 10’, 83” x 144”, 101/2’ x 14’
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)