HP logo

HP 49 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99190
Info modified on:
13 Jul 2023, 00:36:51
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 49 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

HP 49 Tri-color Inkjet Print Cartridge

HP 49 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

The HP 49 Tri-Colour Inkjet Print Cartridge (516149NE) is a low volume cartridge. The advanced dye-based ink technology produces superior HP Photoret colour printing and vivid, long-lasting output on plain and speciality paper.

Features
- Excellent and affordable colour printing on a variety of media. Works great with plain paper – optimum quality with HP premium papers and transparency film.
- Designed for productive printing at the office or at home. Works with a wide range of HP Deskjet, Deskwriter and Officejet printers. Reliable performance for a competitive cost-per-page. Compatible with full HP media range.
- Standard (22.8 ml) cartridge prints approx. 310 pages at 15% density Reduced volume (11 ml) cartridge prints approx. 155 pages at 15% density – ideal for low volume or occasional users Precisely the same high quality product – only capacity differs

Short summary description HP 49 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

HP 49 Tri-color Inkjet Print Cartridge, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 49 Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

HP 49 Tri-color Inkjet Print Cartridge. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.