location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving 562404816 Non-changeable bulb(s) LED F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Star Ceiling/Wall Spotlight 6.5W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56240/48/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291444855
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 04:23:44
The date of the most recent change of the data-sheet in Icecat's system
Philips 56240/48/16 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 56240/48/16 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving 562404816 Non-changeable bulb(s) LED F
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Adjustable spot head
  • - Energy saving
  • - High quality LED light
  • - Long operating life
  • - Warm white light
  • - 5-year warranty on LED system
Warranty: 5 year(s)
Long product name Philips myLiving 562404816 Non-changeable bulb(s) LED F :
The short editorial description of Philips myLiving 562404816 Non-changeable bulb(s) LED F

myLiving Spot light STAR aluminium LED
More>>>
Philips myLiving 562404816 Non-changeable bulb(s) LED F:
The official marketing text of Philips myLiving 562404816 Non-changeable bulb(s) LED F as supplied by the manufacturer

Accent your home with light

This Philips myLiving Star LED wall spot speaks of timeless elegance with its chrome leg and powdered grey paint body. With the latest LED technology, this energy-saving spot provides plenty of warm white light to brighten your room in style.

Short summary description Philips myLiving 562404816 Non-changeable bulb(s) LED F:
This short summary of the Philips myLiving 562404816 Non-changeable bulb(s) LED F data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving 562404816, Non-changeable bulb(s), 1 bulb(s), LED, 2700 K, 500 lm, Aluminium

Long summary description Philips myLiving 562404816 Non-changeable bulb(s) LED F:
This is an auto-generated long summary of Philips myLiving 562404816 Non-changeable bulb(s) LED F based on the first three specs of the first five spec groups.

Philips myLiving 562404816. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use. Number of bulbs: 1 bulb(s), Bulb type: LED, Bulb voltage: LED, Colour temperature (max): 2700 K, Luminous flux: 500 lm. International Protection (IP) code: IP20. Input voltage: AC 220–240. Product colour: Aluminium

Energy saving
Energy saving

This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Adjustable spot head
Adjustable spot head

Direct the light where you want it most by simply adjusting, rotating or tilting the spot head of the lamp.

High quality LED light
High quality LED light

The LED technology integrated into this Philips lamp is a unique solution developed by Philips. It turns on instantly, enables an optimal light output and brings out vivid colours in your home.

Long operating life of up to 15 years
Long operating life of up to 15 years

A light source you can trust. The integrated LEDs used in this Philips LED lamp will last up to 15,000 hours (which equals 15 years on the basis of an average use of 3 hours/day with at least 13,000 on/off switching cycles). It feels so good to think that you won't have to worry about maintenance or light bulb replacement while having the perfect light ambience in your home.

Philips offers a 5-year warranty on the LED module and driver
Philips offers a 5-year warranty on the LED module and driver

On top of the standard 2-year warranty for this lamp, Philips offers a 5-year warranty on the LED system, meaning the LED module and the driver in this lamp.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Design
Product colour *
Aluminium
Suitable for indoor use
Yes
Suitable location
Bedroom
Housing material
Aluminium
International Protection (IP) code
IP20
Protection class
I
Lighting style
Contemporary
Type
Ceiling/Wall Spotlights
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
1 bulb(s)
Bulb type
LED
Bulb power
4.5 W
Light colour
Warm white
Colour temperature (min)
2700 K
Colour temperature (max)
2700 K
Bulb lifetime
30000 h
Bulb voltage
LED
Luminous flux
500 lm
Beam angle (max)
50°
Color Rendering Index (CRI)
80
Luminous efficacy
111 lm/W
Equivalent bulb power
26 W
Bulb technology
Yes
Defined light beams
Yes
Eye comfort
Yes
Total luminous flux
500 lm
Ergonomics
Fixture dimmable
Yes
Adjustable spot head
Yes
Energy Management
Energy efficiency class
F
Energy Management
Input voltage
AC 220–240
Weight & Dimensions
Width
60 mm
Depth
118 mm
Length
118 mm
Height
82 mm
Weight
270 g
Packaging Data
Package width
73 mm
Package depth
93 mm
Package height
143 mm
Package weight
340 g
Package net weight
280 g
Package length
7.3 cm
Package gross weight
340 g
Other features
Included bulb energy efficiency class (old)
F
Energy efficiency class (old)
F
Technical Details
Net weight
275 g
Light source replaceable
No
LED module warranty
5 year(s)
Number of switch cycles
50000
SAP width per piece
93,000 cm
SAP length per piece
73,000 cm
SAP height per piece
143,000 cm
SAP EAN gross weight per piece
0,340 g
Logistics data
12NC Logistic code(s)
915004146001
SAP EAN/UPC per piece
8718291444855
EAN/UPC/GTIN (packaging)
8718291511731
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Philips myLiving 562404816 Non-changeable bulb(s) LED F:
Disclaimer

Designed for the comfort of your eyes. Visit www.philips.com/eyecomfort for flicker, strobe and other criteria and product details.