location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 1 m DisplayPort Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70710 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 1 m DisplayPort Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 m
  • - DisplayPort Male
  • - DisplayPort Male
  • - 3840 x 2160 pixels 10.8 Gbit/s
  • - 3D compatibility
  • - Blue
Long product name Goobay 1 m DisplayPort Blue :
The short editorial description of Goobay 1 m DisplayPort Blue

DisplayPort cable 1.0 m audio/video connection for HD- and 3D content
More>>>
Short summary description Goobay 1 m DisplayPort Blue:
This short summary of the Goobay 1 m DisplayPort Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 1 m, 1 m, DisplayPort, DisplayPort, Male, Male, 3840 x 2160 pixels

Long summary description Goobay 1 m DisplayPort Blue:
This is an auto-generated long summary of Goobay 1 m DisplayPort Blue based on the first three specs of the first five spec groups.

Goobay 1 m. Cable length: 1 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Cable diameter: 6 mm, Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay 61709 DisplayPort cable 1 m Black
(show image)
61709 DisplayPort Connector Cable 1.2 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58532 DisplayPort cable 1 m Black
(show image)
58532 DisplayPort Connector Cable 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 49973 DisplayPort cable 5 m Black
(show image)
49973 5 m, male > male, 8K @ 60Hz, 32.4 Gbit/s, gold-plated, black 0.00
(excl. VAT)
0 (incl. VAT)