location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20R1502
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2020 15:44:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - 13 ppm
  • - Mono copying Colour scanning
  • - 7.5 kg
Warranty: 3 year
Long product name Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm :
The short editorial description of Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm

X5650 Pro Series, Print 4800 x 1200 dpi, Scan 600 x 1200 dpi, Network
More>>>
Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm:
The official marketing text of Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm as supplied by the manufacturer

Fast print speeds, versatile functionality and brilliant photo quality, in one sleek design with 3 year guarantee upon registration and lifetime support.

Full-feature fax with 25-page automatic document feeder

Quick Connect laptop port for easy connection and printing from laptops

Lab-quality, vivid photo printing with memory cards, Pictbridge™ or USB Flash drive

Short summary description Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm:
This short summary of the Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X5650, Inkjet, Colour printing, 1200 x 1200 DPI, Mono copying, Colour scanning

Long summary description Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm:
This is an auto-generated long summary of Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm based on the first three specs of the first five spec groups.

Lexmark X5650. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 3 ppm. Copying: Mono copying. Scanning: Colour scanning

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:19:07
Uk has collected 10 expert reviews for Lexmark X5650 Inkjet 1200 x 1200 DPI 13 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digitalversus.com
Updated:
2013-11-13 20:19:06
The X5650 is a pro Lexmark printer. At around 90 euros, it combines copier, scanner and fax. It is almost identical to the all-in-one X6675: black and gery, with a simple interface and a black and white screen. It also uses the same cartridges: 36 / 37...
Good Good office printer, XL cartridges are economical, 3 year guarantee, Fax...
Bad Poor photo quality, Visible drops on office prints, No wifi, no double sided, Poor speeds...
60%
pcauthority.com.au
Updated:
2013-11-13 20:19:06
The X5650 is Lexmark’s low-end inkjet multi-function center, but despite this, along with printing, copying, scanning and faxing it still packs some great features.The most obvious is the automatic document feeder. Anyone who has scanned a multipage do...
67%
computeractive.co.uk
Updated:
2013-11-13 20:19:06
With print, scan, copy and fax functions, Lexmark’s X5650 certainly isn’t lacking for features. Setup didn’t cause any problems, although it was disappointing to have to finish off the printer assembly by sticking the English labels on the buttons; Lex...
Good Fax and ADF included; reasonably print quality; price...
Bad Photo prints lack fine detail; text smudges easily on cheap paper...
Bottom line With a raft of features and decent overall print quality, this is a good-value MFD...
80%
itreviews.com
Updated:
2013-11-13 20:19:06
Its print quality wont blow you away, but the Lexmark X5650 is a solid performer and houses a surprising array of features given its relative low price. A good choice for those short on space and on a tight budget. Lexmark - X5650 price Buy Lexmark X...
0%