Lenovo logo

Lenovo 92P1153 power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103829
Info modified on:
09 May 2023, 16:54:46
Long product name Lenovo 92P1153 power adapter/inverter Indoor 65 W Black:

ThinkPad 65W Ultraportable AC adapter

Short summary description Lenovo 92P1153 power adapter/inverter Indoor 65 W Black:

Lenovo 92P1153, Laptop, Indoor, 100-240 V, 65 W, 18 V, ThinkPad T60, T60p

Long summary description Lenovo 92P1153 power adapter/inverter Indoor 65 W Black:

Lenovo 92P1153. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 43 mm, Depth: 104 mm, Height: 29 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.