Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Car Active holder
- - Mobile device type: Mobile phone/Smartphone
- - Black
Long product name Carcomm CMBS-641 Active holder Mobile phone/Smartphone Black
:
Multi-Basys Cradle Samsung Galaxy Xcover 2 GT-S7710, 12/24V
The short editorial description of Carcomm CMBS-641 Active holder Mobile phone/Smartphone Black
Multi-Basys Cradle Samsung Galaxy Xcover 2 GT-S7710, 12/24V
More>>>
Short summary description Carcomm CMBS-641 Active holder Mobile phone/Smartphone Black:
This short summary of the Carcomm CMBS-641 Active holder Mobile phone/Smartphone Black data-sheet is auto-generated and uses the product title and the first six key specs.
Carcomm CMBS-641, Mobile phone/Smartphone, Active holder, Car, Black
Long summary description Carcomm CMBS-641 Active holder Mobile phone/Smartphone Black:
This is an auto-generated long summary of Carcomm CMBS-641 Active holder Mobile phone/Smartphone Black based on the first three specs of the first five spec groups.
Carcomm CMBS-641. Mobile device type: Mobile phone/Smartphone, Type: Active holder, Proper use: Car, Product colour: Black