Samsung logo

Samsung T22C300EW LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
616909
Info modified on:
21 Oct 2022, 10:32:10
Long product name Samsung T22C300EW LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

SAMSUNG T22C300E 22 MFM MONITOR LT22C300EWEN TV Audio Televisions

Short summary description Samsung T22C300EW LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

Samsung T22C300EW, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Samsung T22C300EW LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

Samsung T22C300EW. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speakers. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.