location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 4 8.89 cm (3.5") Single SIM iOS 4 3G 8 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD128KS/A
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPhone 4 8.89 cm (3.5") Single SIM iOS 4 3G 8 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.89 cm (3.5") 960 x 640 pixels
  • - Apple A4 1 GHz
  • - 8 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion)
  • - iOS 4
Long product name Apple iPhone 4 8.89 cm (3.5") Single SIM iOS 4 3G 8 GB Black :
The short editorial description of Apple iPhone 4 8.89 cm (3.5") Single SIM iOS 4 3G 8 GB Black

3.5", Retina, 960 x 640, Multi-Touch, 3G, 1GHz, 8GB, 5MP, GPS, Wi-Fi, Bluetooth, Black
More>>>
Short summary description Apple iPhone 4 8.89 cm (3.5") Single SIM iOS 4 3G 8 GB Black:
This short summary of the Apple iPhone 4 8.89 cm (3.5") Single SIM iOS 4 3G 8 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 4, 8.89 cm (3.5"), 960 x 640 pixels, 8 GB, 5 MP, iOS 4, Black

Long summary description Apple iPhone 4 8.89 cm (3.5") Single SIM iOS 4 3G 8 GB Black:
This is an auto-generated long summary of Apple iPhone 4 8.89 cm (3.5") Single SIM iOS 4 3G 8 GB Black based on the first three specs of the first five spec groups.

Apple iPhone 4. Display diagonal: 8.89 cm (3.5"), Display resolution: 960 x 640 pixels. Processor frequency: 1 GHz, Processor family: Apple, Processor: A4. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 4. Product colour: Black. Weight: 137 g

Source Testseek summary Average rating
Reviews
Updated:
2013-08-07 04:48:32
Uk has collected 328 expert reviews for Apple iPhone 4 8.89 cm (3.5") Single SIM iOS 4 3G 8 GB Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
v3.co.uk
Updated:
2013-08-07 04:48:07
All eyes were on Apple last week as it announced the iPhone 4S, so here's our initial thoughts on how it compares with the iPhone 4. Although the latest iOS device has left some Apple fans and analysts disappointed, key upgrades have been made to the p...
0%
digitalversus.com
Updated:
2013-08-07 04:48:09
The new design and location of the iPhone 4 antennae hasn't gone unnoticed, as unless you've been living on another planet for the last month, you've almost certainly heard about the handset's network reception problems. Basically, if you use the phone...
Good Design, finish, screen quality, Responsiveness, Multitasking & single inbox, Photo & HD video quality / FaceTime is free and fun, Improved battery life...
Bad Reception drops when you hold it in a certain way (reception display issue?), FaceTime can only be used over WiFi and with other iPhone 4 users, Could use a video stabilisation function, No Flash support for web browsing, High SAR level...
Bottom line The iPhone 4 may well correct many flaws of the 3GS, but is it really the hottest new touchscreen mobile out there, setting new standards for others to follow? Well, yes, so long as you don't mind being tied to the restrictive world of iTunes. The high...
100%
impulsegamer.com
Updated:
2013-08-07 04:48:09
We were a huge fan of the iPhone 3GS and when we heard about the new iPhone 4, we were a little apprehensive, however after reviewing this item, our fears were alleviated. Needless to say as an iPhone 3GS owner, I'm desperately waiting for my contract...
95%
pcworld.co.nz
Updated:
2013-08-07 04:48:09
The much-hyped iPhone 4 has finally touched down in NZ, albeit only in small quantities, and a smooth landing it has not been. After Apple announced that the iPhone 4 would launch in New Zealand on Friday July 30, both they and Vodafone failed to pro...
Bottom line If you're a current iPhone user, you have are most likely heavily invested in the Apple iOS ecosystem — you sync your contacts, music and videos with iTunes, and you've probably downloaded plenty of free and non-free apps. If you're happy with the way you...
90%
pcauthority.com.au
Updated:
2013-08-07 04:48:09
The iPhone is here, and it’s not too expensive. Let’s get that one out in the open right away. The 16GB version is $859: compare that to the HTC Desire at around $600. The key question is: is it worth more than a Desire? Even more importantly, is it w...
Bottom line A new design and super-sharp display, but is Apple's new smartphone good enough to pick up where the 3GS left off?...
100%
wired.co.uk
Updated:
2013-08-07 04:48:09
Few handsets stir up as much debate as an iPhone, and the iPhone 4 is the most controversial model yet. So as the dust finally starts to settle we reflect on our first few months living with Apple's latest assault on the smartphone market and answer: w...
Bottom line So two months down the line I remain besotted and bemused by the iPhone 4. It is without doubt the best iPhone Apple has made, yet also perhaps the most careless. Its redesign is exciting and durable (I've experienced virtually no wear and tear), but t...
90%
canadianreviewer.com
Updated:
2013-08-07 04:48:09
Text and photos by Gadjo Cardenas SevillaWe've been testing the iPhone 4 on Telus for four weeks. We've compared it to an iPhone 3GS as well as a Google Nexus One which were our previous smartphones that we used daily. Here are our impressions.We've t...
100%
digitalone.com.sg
Updated:
2013-08-07 04:48:09
An outstanding smartphone enhanced by a cutting-edge operating system and an excellent app library.
Good New design is thinner and looks sleeker and more professional. Improved camera and sharper, vibrant screen make this phone a significant upgrade...
Bad Camera could have been better since 8or even 12megapixels are the industry standard for higher end smartphones of its class.
Bottom line An outstanding smartphone enhanced by a cutting-edge operating system and an excellent app library...
90%
whathifi.com
Updated:
2013-08-07 04:48:09
They're everywhere; in the final quarter of 2010, shifted more than 16 million iPhones. That's a lot of handsets; they must be doing something right.There's no doubt the iPhone 4 is a hugely desirable item. Build quality all the way up to the volume a...
Good Superb sound quality, outstanding user interface, iTunes boasts plenty of content...
Bad Poor earphones, fairly pricey, the antenna issue remains for some...
100%
gadgetrepublic.com
Updated:
2013-08-07 04:48:13
First things first. Let's deal with the reception issues associated with the iPhone 4. Unfortunately, the fact Apple CEO Steve Jobs initially denied any problems with the antenna, then said other smartphone manufacturers had similar issues, did not hel...
0%
siliconrepublic.com
Updated:
2013-08-07 04:48:13
Nor did the fact he told us we were holding it wrong. There were those who watched gleefully as Jobs ate humble pie at an Apple press conference where it was announced that ‘bumpers', or covers, would be given free of charge to iPhone 4 owners in order to...
Bottom line Nor did the fact he told us we were holding it wrong. There were those who watched gleefully as Jobs ate humble pie at an Apple press conference where it was announced that 'bumpers', or covers, would be given free of charge to iPhone 4 owners in order...
0%
smh.com.au
Updated:
2013-08-07 04:48:13
With a dazzling new screen, high-definition (720p) video recording, front-facing camera, video calling and LED flash among the new iPhone 4's bag of tricks, Apple has pulled out all stops to entice the masses. Yet, the spectre of the iPhone 4's anten...
80%
canadianreviewer.com
Updated:
2013-08-07 04:48:13
Text and photos by Gadjo Cardenas SevillaHere are our initial impressions of the iPhone 4 which started selling in Canada yesterday. We discuss fit and finish, compare it to the iPhone 3GS, test out its major features and have some surprising findings...
0%
tracyandmatt.co.uk
Updated:
2013-08-07 04:48:14
The new Apple iPhone 4 is without doubt the one phone that has had the most attention this year. With a new design and improved specification the iPhone 4 is more than worthy of sitting in top place in the smart phone wars but how does it truly compar...
Bottom line Overall I absolutely love my iPhone 4. I always carry two phones as I have a work phone as well as my personal one so I currently have the best of both worlds. I use my BlackBerry 9700 for all email, instant messaging and Facebook/Twitter notifications...
0%
technologytell.com
Updated:
2013-08-07 04:48:14
It's hard to think of any consumer electronics product whose reputation has changed for the worst after its release as the iPhone 4. The latest edition of the phone was released in June to pre-orders that increased tenfold of the previous version, sel...
0%
computeractive.co.uk
Updated:
2013-08-07 04:48:14
The fourth version of the iPhone departs from the look of the earlier models’ design. The rounded case has gone, replaced with squared-off edges (although the corners are still rounded) and a stainless steel band that rings the case.The band serves sev...
Bottom line The best smartphone around at the moment...
100%
v3.co.uk
Updated:
2013-08-07 04:48:14
The fourth version of the iPhone departs from the look of the earlier models’ design. The rounded case has gone, replaced with squared-off edges (although the corners are still rounded) and a stainless steel band that rings the case.The band serves sev...
100%
macworld.co.uk
Updated:
2013-08-07 04:48:14
Apple is a company with some clear priorities when it comes to designing mobile devices. The ideal Apple mobile device is razor-thin, with a simple design and killer battery life. You can see those principles at work in the iPhone 4, the latest generat...
Good Gorgeous high-resolution screen, fast A4 processor with lots of RAM, easy-to-use, FaceTime videoconferencing, 5-megapixel camera takes great stills and good HD video, longer battery life than previous iPhones , support for iOS 4 features, including multitasking.
Bad Hand placement can disrupt mobile signals, glass front and back could prove overly fragil, not able to play back HD video to external display.
Bottom line The tech world has changed in the year between the announcement of the iPhone 3GS and the iPhone 4. In the intervening time, Apple released the iPad, and created a whole new way for people to interact with iOS apps. As someone who has both an iPhone and a...
80%
theregister.co.uk
Updated:
2013-08-07 04:48:14
Let's be honest here, what really makes the the iPhone 4 stand out is its new 'Retina Display'. Yes, Apple has crammed in some other new features too - gyroscopes, extra microphones, video calling, better Wi-Fi, multi-tasking and yet more megapixels fo...
Bottom line Some say the iPhone 4 is the best iPhone yet. I'm not so sure. It ought to be, and on paper it certainly is, but in the flesh it isn't. This is Apple's third iPhone design, yet it feels in some ways like its first. Fixes may come, but for now this is...
75%
3g.co.uk
Updated:
2013-08-07 04:48:14
We know what you want to ask – is the iPhone 4 better than all the other smartphones? Well, it does lack widgets and the customisable home screen you’ll find on Android handsets, but it’s faultless when it comes to usability. And as for apps, the App...
Good Faster interface, multitasking, userfriendly video calling, plus the ability to edit video, plus a better camera, touchscreen and more responsive touchscreen, fabulous highdef screen and the best app store around.
Bad Not as customisable as the likes of Android smartphones; multitasking sees some apps pausing rather than running in the background.
Bottom line It's what iPhone users have been waiting for – a slick and intuitive phone with some fantastic features...
100%
T3.com
Updated:
2013-08-07 04:48:14
The iPhone 4 is one of those gadgets where we like to pull out the stops, roll out the red carpet and give it the full VIP treatment. So we whisked the handset off to our video studio, who produced some of the most gorgeous pho...
100%
itpro.co.uk
Updated:
2013-08-07 04:48:15
In the timeline of business devices, the iPhone was a strange one to shoot up to the top of the popularity tables, because it was designed as primarily a multimedia, consumer device.However, that all changed when businesses realised the potential of its s...
Bottom line If the iPhone 4's screen alone isn't enough to convince you to buy an iPhone then the improved OS coupled with a faster processor certainly will. A stunning smartphone that just needs better app support...
83%
v3.co.uk
Updated:
2013-08-07 04:48:15
Apple's hotly anticipated new iPhone model is finally here, introducing an updated version of the operating system plus a refreshed hardware design with high resolution screen and support for high definition (HD) video recording. Available now from App...
Good Slick user interface, easy to use video call tool, hi-res screen good for reading text...
Bad FaceTime only works with other iPhones, non-removable battery, high SIM-free price, Rating:...
Bottom line The iPhone 4 extends Apple's popular smartphone with a high resolution screen suitable for reading iBooks, video recording, and the FaceTime video call app, plus multi-tasking support. The handset keeps the ease of use that has made the iPhone a hit i...
80%
pocket-lint.com
Updated:
2013-08-07 04:48:15
No phone has been as anticipated this year as Apple's update to its hugely popular iPhone 3GS, this time bringing in new hardware and a new design to complement a new operating system in iOS 4. We thought HTC Desire fever was big, but nothing can beat...
Good High resolution screen with great contrast, touch response, intuitive user interface, App Store, HD video play back...
Bad Price, odd situation with network reception...
Bottom line While there is space to improve the iPhone, you don't necessarily feel you are missing out. What you have is a device that is an excellent multimedia platform and open to a new generation of unfolding possibilitiesKey specs3.5mm jack, 5 megapixels, Blu...
90%
expertreviews.co.uk
Updated:
2013-08-07 04:48:15
While previous revisions of the iPhone have essentially been small updates to the existing design, the iPhone 4 feels like a new phone. It's the thinnest iPhone yet at just over 9mm, being a little narrower than the old models, too. The front and rear...
Bottom line Sleek and well designed, the iPhone remains the best touchscreen phone that you can buy. We doubt FaceTime will be a big draw, but the excellent quality photos and videos are impressive, as are the new iOS 4 features. If you can afford it, you won't b...
100%
channelpro.co.uk
Updated:
2013-08-07 04:48:15
A few minor issues can't mask the fact that Apple has again produced the most desirable smartphone on the market. So finally it’s here. After the usual hype, the queues, and a sycophantic quote or two from Stephen Fry, the iPhone 4 is here. And it’s ex...
0%
gadgetshow.channel5.com
Updated:
2013-08-07 04:48:16
The iPhone 4.0 sees the series given its first proper re-vamp since its launch. The looks have been given an update and there are a few new features never seen on an iPhone. Does it make a worthy successor to the iPhone 3GS?The goodThe new iPhone 4 des...
Good The new iPhone 4 design have made this the thinnest smartphone ever, at 9.3mm. The front and back have been given a gorgeous glass finish that makes it feel like the poshest smartphone on the market too.The Retina display screen is perhaps the most noticeable improvement – the 960×640 pixel screen is the sharpest we've seen on a mobile. Some apps have already been updated to make use of the high-...
Bad You're still given virtually no control over your photos – no quality choice, no ISO selection, which is a shame. Similarly, video eschews any advanced controls.Apple is still not willing to give the user as much freedom as, say, Android users.There have also been reported antenna issues, but Apple may soon be releasing a software update to address these.
Bottom line If you're an Apple fan, this is quite simply the best iPhone yet. Its looks, screen and functionality make this one seriously desirable handset.Best offers for the iPhone 4eBay.co.uk £600.00 Amazon Marketplace £689.99 iPhone 4 is tagged with Apple, iPh...
100%
alphr.com
Updated:
2013-08-07 04:48:16
So finally it’s here. After the usual hype, the queues, and a sycophantic quote or two from Stephen Fry, the iPhone 4 is here. And it’s expensive. Let’s get that one out in the open right away. The lowest price you’ll currently pay for an iPhone 4 is £...
Bottom line A few minor issues can't mask the fact that Apple has again produced the most desirable smartphone on the market...
100%
electricpig.co.uk
Updated:
2013-08-07 04:48:16
ShareThe iPhone 4 is here. After more leaks than a St David’s day in Cardiff, the dust has settled and the iPhone 4 faces closer scrutiny than any mobile before it. Is Apple’s Retina Display really sharper than a whittled lemon? Does FaceTime revol...
Good Solid design, more upgrades than a Transformer’s body shop.
Bad iTunes integration is still sluggish, FaceTime is WiFi only, and HD video chomps through memory...
Bottom line The iPhone reborn, and it’s never looked better...
100%
techradar.com
Updated:
2013-08-07 04:48:30
Apple's launch of the iPhone 4 has seen the greatest excitement for a new phone ever - and with HD video recording, a super high-res screen and ridiculously slim dimensions, it's not hard to see why.But things are a little different now - not only was...
Good Great screen, Top notch 5MP camera, Much-improved design, Gyroscope gaming, Improved call quality, Overhauled iOS 4...
Bad Reception issue in left hand, High price, No home screen widgets, No social networking integration...
Bottom line Apple's launch of the iPhone 4 has seen the greatest excitement for a new phone ever - and with HD video recording, a super high-res screen and ridiculously slim dimensions, it's not hard to see why.But things are a little different now - not only was...
90%
fonehome.co.uk
Updated:
2013-08-07 04:48:30
Apple has given the iPhone series its first proper re-vamp with the iPhone 4. It looks different, has a handful of features never seen before in an iPhone, but is it worth ditching your iPhone 3GS for? Read our iPhone 4 review to find out...
Bottom line The best iPhone yet, by some margin. This is one seriously desirable phone...
100%
zdnet.co.uk
Updated:
2013-08-07 04:48:30
With a revamped design, a sparkling new display, a speedy processor and additional features, Apple's iPhone 4 is the biggest upgrade to Apple's smartphone since the iPhone 3G. It's also the showcase handset for Apple's newest operating system, iPhone i...
Good Enhanced performance, Lovely new display, Improved design, Adds plenty of features, both by itself and via the iOS 4 update...
Bad Multitasking entails some tradeoffs, Home screen folders are limited to 12 apps...
Bottom line With the iPhone 4, Apple again shows that it's a powerful smartphone player. It won't be for everyone, but the handset's striking design, loaded feature set and satisfying performance make it the best iPhone yet.…...
86%
trustedreviews.com
Updated:
2013-08-07 04:48:30
So, another year, another iPhone. The latest version of Apple's iconic touchscreen smartphone is now available and it brings with it a whole host of new and innovative features. Is it worthy successor to its forebears the , and and, more to t...
Good Attractive design, High resolution display, iOS is intuitive and powerful...
Bad Very expensive, Battery life suffers under heavy use, Concerns over antennae and glass...
90%
techadvisor.co.uk
Updated:
2013-08-07 04:48:31
The Apple iPhone 4 is the thinnest smartphone in the world with the highest resolution display ever built into a phone handset. Read our Apple iPhone 4 review to find out why it should be your next mobile phone. The Apple iPhone 4 is everything that...
Bottom line From our early look at the Apple iPhone 4, this handset appears to be a must-have for anyone with an original iPhone or iPhone 3G (the former won't get the iOS 4 upgrade at all, while the 3G won't support some features). And people who have an iPhone...
90%
tech.uk.msn.com
Updated:
2013-11-06 14:59:49
We still have reservations about the iPhone 4. The 'death grip' issue, which caused the signal reception to drop dramatically if the phone was held in a certain way, has been rectified now. But it's still shocking that Apple didn't spot this problem at th...
Bottom line While the 4S may have turned our heads and competition is stiff, the iPhone 4 is still one the most desirable smartphones in the world. Review: While the iPhone 4S may be out now, many will still opt for the now cheaper iPhone 4 until we see the iPhone 5...
80%
techadvisor.co.uk
Updated:
2014-01-17 01:47:34
The iPhone 4 was announced in the summer of 2010, so it's only a couple of months younger than the iPad . So why compare it to a new smartphone such as the Nexus 4 ? One word: price. If you are in the market for a new iOS smartphone, and you don't need...
0%
electricpig.co.uk
Updated:
2014-01-18 01:44:05
The HTC Desire HD and the iPhone 4 are two of the most hotly anticipated smartphone releases we’ve seen this year, along with the Samsung Galaxy S (stat clash incoming!), so we’ve pitched the iPhone 4 and the newly announced HTC Desire HD against one a...
0%
itpro.co.uk
Updated:
2014-02-22 01:44:31
Looking for a new smartphone? Don't part with your money before checking our list of the five best smartphones we've reviewed so far...
0%
whathifi.com
Updated:
2014-02-27 01:54:33
They're everywhere; in the final quarter of 2010, Apple shifted more than 16 million iPhones. That's a lot of handsets; they must be doing something right. There's no doubt the iPhone 4 is a hugely desirable item. Build quality all the way up to the volu...
Good Superb sound quality, outstanding user interface, iTunes boasts plenty of content...
Bad Poor earphones, fairly pricey, the antenna issue remains for some...
100%
techsmart.co.za
Updated:
2014-02-27 01:54:34
We were somewhat apprehensive when we bore witness, via live streaming, to Apple CEO Steve Jobs’ iPhone 4 announcement earlier this year. Typically, smartphone fans either love or hate the iPhone - nothing in between. Nonetheless, the iPhone 4’s attrac...
Bottom line Overall, the iPhone 4 is simply the best smartphone currently available and is a significant step up from its predecessor, the iPhone 3Gs. Apple’s choices with regards to the design and additional features are really a home run and demonstrate the co...
0%
canadianreviewer.com
Updated:
2014-02-28 01:50:10
Published in Speed Magazine, August 2010 issue)The iPhone 4, with a fully revamped iOS4 and an aluminosilicate glass enclosure is still the top dog, especially now that it has the highest resolution...
0%
knowyourmobile.com
Updated:
2014-03-13 01:48:28
There’s no denying that the iPhone 4 is probably Apple’s most hyped phone yet.All previous iPhones are pretty behind in technology compared to other smartphones – most notably Android – as Apple has concentrated on making one device with a few tweaks...
Good Amazing screen, iOS4, Premium hardware...
Bad Still no card slot, Apps need updating, Autocorrect text annoying...
Bottom line The iPhone 4 is an update every iPhone user should opt for. A top smartphone will almost full smartphone capabilities...
90%
stuff.tv
Updated:
2014-03-13 01:48:29
Organising apps into folders is a great idea, and allows you to store over 2,000 apps, but it's annoying that all the folders look the same at first glance – the tiny app thumbnails they contain are too small to be recognisable, even with the hi-res d...
Good Looks awesome, Slick and easy to use, Greatly improved camera...
Bad Battery life still not great, Evolution rather than revolution...
Bottom line Shinier, faster, slicker. Still the greatest gadget ever, but more so...
100%
apcmag.com
Updated:
2014-03-20 03:32:22
Please install the flash playerPage 1 - IntroNote: this review was done on an iPhone 4 locked to AT&T, so we weren´t able to test all of the features on Australian mobile networks (notably the telephony side of it!). Since its inception, the iPhone h...
0%
geeksquad.co.uk
Updated:
2014-03-22 03:08:52
Now that the iPhone 4S is available, Apple have released an 8GB version of their best selling iPhone 4 that's more affordable. It has most of the features you'll find on the new flagship model, but what's missing and will the memory downgrade impact on yo...
Good Contemporary looks, Retina display, full FaceTime (video calls) and iCloud functionality, upgradable to iOS 5.1 (ships with iOS 5.01)...
Bad No memory card slot to expand storage, Siri, the “personal assistant” found on the 4S, is not present, MicroSIM only, dependence on iTunes to put media on to the device, Be the first to get the iPhone 7, Apple's beautiful new iPhone has finally arrived –...
0%
recombu.com
Updated:
2014-03-26 03:16:53
Apple's annual update to its iPhone comes at a time when the latest Android handsets from companies like HTC are providing stiff competition. iPhone 4's big selling point is its sharper Retina Display screen, a beefier processor and battery life, and a...
Bottom line Every iPhone elicits strong reactions from the fanboys on one side and the detractors on the other. Picking your way between the hype and the hate, there's no doubt that iPhone 4 is a hugely impressive smartphone. It corrects key flaws in the previous...
100%
uk.askmen.com
Updated:
2014-05-15 03:32:17
Physically, the latest iPhone has been likened to an old Leica camera by Steve Jobs and features a flat body comprised of so-called aluminosilicate glass that has been chemically strengthened to be 20 times stiffer and 30 times harder than plastic. Its ou...
93%
avhub.com.au
Updated:
2014-06-05 05:16:35
Okay, that heading may be harsh, but considering how Apple has positioned this latest addition to the ever growing number of smartphones on the market, perhaps the heading is also spot on.The iPhone 4 is a fantastic piece of IT engineering, no doubt about...
0%
thunderbaylive.com
Updated:
2014-08-20 05:19:34
Lisa Gade shows Apple iOS 6 on the iPhone 4 and the new iPad tablet. Check out our video review of the new iPad at:...
0%
macworld.com.au
Updated:
2015-04-25 11:04:08
The one time that almost all of us have a camera within easy reach is when we are travelling. A lot of us actually put off buying a camera until just before the big trip, to make sure we are getting the latest and greatest for the time that we need it...
80%
laptops.co.uk
Updated:
2016-01-31 10:42:53
A phone that can cause people to camp over night, create queues that stop traffic and cause shipping problems must be the iPhone 4. It’s here and it isn’t taking any prisoners. iPhone 4 has the new iOS4 with a slimmed down, re-designed chassis including p...
Bottom line Unfortunately the phone does not tick all the boxes and Apple seem to have forgotten a number of basics that would have just given the iPhone 4 that extra edge. The benefits over past models is minimal, but doubtless people will clamour to get the latest...
0%
hardwarezone.com.ph
Updated:
2016-11-24 07:51:44
Since its launch , the iPhone 4S has gotten rave reviews for its camera's image quality. But what if you want a great camera phone that isn't an iPhone? We happened to have five of the latest eight-megapixel cameraphones in the lab, so we thought why not...
0%
unbox.ph
Updated:
2016-11-24 07:51:44
One of the questions I get asked the most is “What's should I buy? iPhone or BlackBerry?” If you asked me 3 months ago I probably would have said iPhone without skipping a heartbeat. However after using the iPhone 4 for several months now and having exper...
0%
cgena.com
Updated:
2016-11-24 07:51:44
There’s always hype whenever Apple introduces a new product, don’t you agree? We’ve seen it with their latest generation of iPod, the latest lineup of MacBook Pro laptops, and of course the most recent hit the iPad tablet computer. One thing you have...
Good Excellent build and design, very nice Retina display,great OS, fast processing...
Bad Reception problems, Micro SIM support only, iTunes-dependent, memory not expandable...
Bottom line The Apple iPhone 4 is more like a luxury item, but regardless of its price we don't see it as something worth investing on. Next year a new model will be out no doubt. But with this year's model's antenna problems and slow improvement of its function...
90%
hardwarezone.com.ph
Updated:
2016-11-24 07:51:44
While the previous iPhone 3GS didn't bring much of a design change to the iPhone 3G, Apple's iPhone 4 has undergone a decidedly new look that's very different from the previous generation. Most readers would already be aware of the changes, seeing as how...
Good Fast and snappy phone, Good camera, Excellent display...
Bad Antenna issues, New shape not as ergonomic as previous designs...
Bottom line Write a ReviewDesign8.5Features9User-Friendliness9Performance8Value9The GoodFast and snappy phoneGood cameraExcellent displayThe BadAntenna issuesNew shape not as ergonomic as previous designsHave feedback on the article for the editorial team? You can re...
85%
Mobile88.com
Updated:
2016-11-24 07:51:44
All in all, it is still a good smartphone to have, with better hardware, a proven UI, and still remains a beautiful device. We don’t see Apple reducing the pricing for the iPhone 4, so we are expecting a similar contract – RM 2,400 onw...
Bottom line Everything old is new again with the iPhone 4, the device is follows the proven designs of previous iPhones but spruced up with a HD screen and video call camera. The iOS4 remains the bedrock of the device, with ease of use in mind. Apple is slowly pi...
0%
hardwarezone.com.my
Updated:
2017-11-01 05:26:04
Since its launch , the iPhone 4S has gotten rave reviews for its camera's image quality. But what if you want a great camera phone that isn't an iPhone? We happened to have five of the latest eight-megapixel cameraphones in the lab, so we thought why not...
0%
technave.sg
Updated:
2016-11-24 07:51:44
The fourth iteration of the iPhone is certainly the most controversial handset so far. Hardware leaks, suicides and police raids have all formed part of this smartphone's turbulent journey to market.iPhone 4 - Build:The first thing you'll notice when hold...
Bottom line There is no other way to say it: The iPhone 4 is the best smartphone on the market. Backed-up by the now established app store, there isn't a smartphone currently available that can compete with it...
0%