location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite U920t-11N Intel® Core™ i3 i3-3227U Laptop 31.8 cm (12.5") Touch screen HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U920t-11N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSUL1E-02G00NGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528057607
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite U920t-11N Intel® Core™ i3 i3-3227U Laptop 31.8 cm (12.5") Touch screen HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Brown
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Convertible (Floating Slider) Brown
  • - Intel® Core™ i3 i3-3227U 1.9 GHz
  • - Touch screen 31.8 cm (12.5") HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 4 h 45 W
  • - Windows 8 64-bit
Long product name Toshiba Satellite U920t-11N Intel® Core™ i3 i3-3227U Laptop 31.8 cm (12.5") Touch screen HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Brown :
The short editorial description of Toshiba Satellite U920t-11N Intel® Core™ i3 i3-3227U Laptop 31.8 cm (12.5") Touch screen HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Brown

12.5", Intel Core i3-3227U, 128 GB SSD, 8192 MB DDR3, Intel HD Graphics 4000, 802.11b/g/n, Bluetooth, 3.0MP + 1.0MP, Windows 8 64-Bit
More>>>
Short summary description Toshiba Satellite U920t-11N Intel® Core™ i3 i3-3227U Laptop 31.8 cm (12.5") Touch screen HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Brown:
This short summary of the Toshiba Satellite U920t-11N Intel® Core™ i3 i3-3227U Laptop 31.8 cm (12.5") Touch screen HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite U920t-11N, Intel® Core™ i3, 1.9 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Toshiba Satellite U920t-11N Intel® Core™ i3 i3-3227U Laptop 31.8 cm (12.5") Touch screen HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Brown:
This is an auto-generated long summary of Toshiba Satellite U920t-11N Intel® Core™ i3 i3-3227U Laptop 31.8 cm (12.5") Touch screen HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Brown based on the first three specs of the first five spec groups.

Toshiba Satellite U920t-11N. Product type: Laptop, Form factor: Convertible (Floating Slider). Processor family: Intel® Core™ i3, Processor: i3-3227U, Processor frequency: 1.9 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Brown

Source Testseek summary Average rating
Reviews
Updated:
2013-09-05 07:08:53
Uk has collected 93 expert reviews for Toshiba Satellite U920t-11N Intel® Core™ i3 i3-3227U Laptop 31.8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Brown and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
wired.co.uk
Updated:
2013-09-05 07:08:53
Toshiba's first attempt to break into the fast-growing Windows 8 hybrid market is a slightly weird beast, with a love-it-or-hate-it transformation mechanism, that marks it as distinctive, but won't be practical enough for everyone.It's on sale now for...
Good Decent performance for the price, distinctive look...
Bad Screen not full HD, weird transforming method, heavy for a tablet...
Bottom line The U920T carries a pretty good spec and performs reasonably well for its price. It also features a distinctively different way of transforming between tablet and laptop configurations, but whether this is actually better than other methods will come d...
70%
digitalversus.com
Updated:
2013-09-05 07:08:53
The Toshiba Satellite U920T is a 12.5-inch convertible Windows 8 ultrabook with a display that slides down over the keyboard to transform into a touchscreen tablet. What we want to...
Good IPS display with wide viewing angles, Contrast (870:1), Good overall responsiveness, Good headphone output, Quiet keyboard...
Bad Inaccurate colours on screen, Loud when doing heavy tasks, The touchpad's too small!, Heavy for a tablet (1.5 kg), Low speaker volume, No RJ45 port...
Bottom line The Toshiba Satellite U920T has good processing power, good responsiveness and a good touchscreen to make up for the small touchpad. But it's just too heavy to use as a tablet. If you're not in it for the touchscreen, then we recommend the Portégé Z930, w...
60%
expertreviews.co.uk
Updated:
2013-09-05 07:08:53
There have been many different approaches to the laptop-tablet hybrid since the introduction of Windows 8. The Asus Taichi went for two individual screens, while the Lenovo ThinkPad Twist and Dell XPS 12 used hinges and pivots. The Toshiba Satellite U9...
Bottom line Excellent design, but it has poor viewing angles and only adequate performance...
60%
alphr.com
Updated:
2013-09-05 07:08:53
Windows 8 hasn't been out long, but it's already having an impact on the hardware market, with a swathe of innovative touchscreen portables and PCs launched in recent months. Toshiba is the latest to join in the fun with its 12.5in Satellite U920t. It's...
Bottom line Toshiba's convertible has a good keyboard but a poor screen, and it's far too heavy to use as a tablet...
67%
channelnews.com.au
Updated:
2013-09-05 07:08:53
Do you really want to lug around a tablet, Ultrabook and a smartphone? In this era, where gadget overload can become a problem, there are options available to ease the load while still getting great device functionality...
Good A tablet and an Ultrabook; 3 USB ports; Comfortable keyboard; Premium build...
Bad A Full HD screen should be a given for the price;...
90%
smarthouse.com.au
Updated:
2013-09-05 07:08:53
The recent launch of Windows 8 has seen most PC vendors roll out new hardware, some with radical designs. We have seen clamshell designs like that used for the Asus Vivo Tab, then there was the dock version of the tablet. We also saw the Dell XPS Duo 12 w...
Good A tablet and an Ultrabook; 3 USB ports; Comfortable keyboard; Premium build...
Bad A Full HD screen should be a given for the price;...
Bottom line This device is well-built and attractive due to the use of excellent materials. It really works as a tablet and Ultrabook and connectivity is excellent. What lets it down is Windows 8. For the price I would have liked a Full HD screen which is where Sams...
90%
goodgearguide.com.au
Updated:
2013-09-05 07:08:53
Toshiba has taken the hybrid Ultrabook concept and put it on the rails. Its Satellite U920T (PSUL1A-00S001) is a 12.5in, Windows 8 model with a screen that slides over its keyboard base. You can use it as a tablet or as a laptop, but it's designed prim...
Good Equally useful as a laptop or a tablet, Full-sized HDMI, Two USB 3.0 ports, Good overall performance and battery life...
Bad Screen isn't Full HD, Sliding mechanism can get tiring over time, Takes a while to get used to the design, Single-band Wi-Fi...
Bottom line Toshiba's U920T sliding-screen hybrid Ultrabook is a neat concept that takes some getting used to. It's a hybrid that's fun to use as a tablet and it works equally well as a notebook. However, we're not sure how well the screen's mechanism will last over...
70%
trustedreviews.com
Updated:
2013-09-05 07:08:53
Windows 8 hybrids come in all shapes and sizes. We have twisters such as the Lenovo ThinkPad Twist , detachables like the Asus Vivo Tab , and even flip-screen models such as the Dell XPS Duo 12 . However, just like the Sony VAIO Duo 11 , Toshiba has chos...
Good Relatively affordable, Sturdy and pleasant to the touch, Flexible specs with up to Core i5 and 8GB RAM, Superior battery life to rivals, Great speakers...
Bad Awkward sliding action, Average typing experience and touchpad, Bog-standard screen res with poor viewing angles for IPS, No optional digitizer stylus...
Bottom line The Toshiba Satellite U920t is a well-built and reasonably attractive convertible laptop/tablet with smooth and assured sliding action, although it's rather awkward to open compared to other sliders. It offers decent connectivity, an average typing experi...
70%
techadvisor.co.uk
Updated:
2013-09-05 07:08:53
At the end of the month, Microsoft will launch Windows 8 and with it will come an onslaught of convertible hybrid Ultrabook laptop tablet devices. One of these is the Toshiba U920T so here are our hands-on pictures. In its closed position the U920T lo...
Bottom line The Toshiba U920T is certainly an interesting product. We haven't had long with it so we'll reserve judgement until we get it into the PC Advisor lab...
60%
techradar.com
Updated:
2013-09-05 07:08:53
The hybrid laptop-tablet form factor has well and truly kicked off, and you'd be hard pressed to walk into your local electronics superstore and find a bog-standard laptop between the rows of flipping, sliding, swivelling, touchscreen, Windows 8 hybrids...
Good Long battery, Nice laptop design, Decent connectivity, Trackpad...
Bad Chunky, Heavy, Dull screen, Lack of refinement...
Bottom line Slash £200/$300 from the price and the Toshiba Satellite U920t is one of the best value hybrids on the market. Add a better screen and refine the mechanism and it's one of the best quality. But as it stands, the Toshiba Satellite U920t under delivers in...
70%
itpro.co.uk
Updated:
2013-09-14 12:56:50
Toshiba's Satellite U920T is the latest Windows 8 hybrid device designed to attract business users who want the full legacy experience, not just a cutdown mobile OS. Powered by an Intel Core i3-3217U processor, and with a meaty 4GB allowance of RAM our re...
Good Good battery; Decent performance; Lots of connectivity...
Bad Too heavy to be a tablet; Average screen; Price of a laptop...
Bottom line The Toshiba Satellite U920T isn't the best hybrid device out there. It does offer more functionality than the Surface RT, but is simply too heavy to be used a tablet as you cannot undock the keyboard...
60%
theregister.co.uk
Updated:
2013-09-14 12:56:50
Whatever you might think about Windows 8, when it comes to taking the top down on the new ranges of convertible laptops, it's certainly not boring. Every single one I've encountered so far has a different take on how to make the laptop-tablet duo dance wo...
Bottom line The Toshiba Satellite U920T is a very likable convertible Ultrabook, although it took me a while to realise why. The reason, I'd say, is that it doesn't come across as some toy-like novelty item – it errs more on the sensible side. Even so, I still want...
0%
hardwarezone.com.sg
Updated:
2013-10-09 11:35:18
Updated as of 13th December 2012 - Originally published as a hands-on article on 22nd October, we've spent much time with this convertible Ultrabook to upgrade the article to a full review with a rating. For those who've read our article previously, you...
Good Unique yet functional form factor, Slider mechanism allows various screen angles...
Bad 1366 x 768 pixels screen resolution, Sliding rail puts pressure on screen, Plastic build, Onehanded tablet usage not possible, Expensive...
75%
knowyourmobile.com
Updated:
2014-03-14 02:50:51
Microsoft attempted something similar with its Surface RT , the poster child of its new-look Modern UI way of doing things, and failed rather spectacularly. Its downfall however had more to do with Windows RT, the ARM-based version of Windows 8, than the...
Good Portable, Lots of processing power, Touchscreen is responsive, HDMI, Decent battery life...
Bad Far too heavy in tablet mode, Design won't appeal to everybody's tastes, Rather expensive as a tablet replacement, Rubbish cameras both on the front and rear...
Bottom line Microsoft's vision of the future is one full of devices like the Toshiba Satellite U920T. In this world, laptops and tablets as distinct products have ceased to exist, with everybody now using ultra-portable, versatile, touch-based hybrid devices that f...
60%
apcmag.com
Updated:
2014-04-03 01:19:20
Toshiba's take on the convertible tablet/ultrabook uses a very similar sliding mechanism to Sony's Duo 11, with the screen sliding upwards and then away from the keyboard. However, it lacks the ugly brackets tha...
Good Excellent display solid sliding hinge GPS...
Bad Plastic construction no 3G/4G connectivity...
80%
techradar.com/au/
Updated:
2014-04-12 04:52:12
The hybrid laptop-tablet form factor has well and truly kicked off, and you'd be hard pressed to walk into your local electronics superstore and find a bog-standard laptop between the rows of flipping, sliding, swivelling, touchscreen, Windows 8 hybrids.T...
Good Long battery, Nice laptop design, Decent connectivity, Trackpad...
Bad Chunky, Heavy, Dull screen, Lack of refinement...
Bottom line You might also like... Windows 8 review The Toshiba Satellite U920t's form factor might be the future of laptop-tablet hybrids, and it's one of the most simple and effective mixes of tablet and laptop we've seen. However, the chunky build, questionable qu...
70%
smartoffice.com.au
Updated:
2014-06-26 02:35:54
The recent launch of Windows 8 has seen most PC vendors roll out new hardware, some with radical designs. We have seen clamshell designs like that used for the Asus Vivo Tab, then there was the dock version of the tablet. We also saw the Dell XPS Duo 12 w...
Good A tablet and an Ultrabook, 3 USB ports, Comfortable keyboard, Premium build...
Bad A Full HD screen should be a given for the price...
90%
gizmodo.com.au
Updated:
2015-06-04 13:27:24
Technology is boring when everyone is doing the same thing the same way. That's sort of happening with ultrabooks and, now, Windows 8 convertibles. Except with Toshiba. Toshiba is still up to weird stuff, like super wide ultrabooks, or this weird little S...
Bottom line It's unlikely. There are a few cases where it would make sense for you, like if you needed a huge, durable tablet to carry around your office and still be a fully functional laptop, since this is slightly more comfortable to use in that form than the XPS...
0%
hardwarezone.com.sg
Updated:
2013-10-09 11:35:18
Updated as of 13th December 2012 - Originally published as a hands-on article on 22nd October, we've spent much time with this convertible Ultrabook to upgrade the article to a full review with a rating. For those who've read our article previously, you...
Good Unique yet functional form factor, Slider mechanism allows various screen angles...
Bad 1366 x 768 pixels screen resolution, Sliding rail puts pressure on screen, Plastic build, Onehanded tablet usage not possible, Expensive...
75%