location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF8550Cdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6849B034
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - Ethernet LAN connection
  • - Internal memory: 512 MB
  • - 31 kg
Long product name Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm :
The short editorial description of Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm

1200 x 1200 dpi, A4, Duplex, Fax, USB 2.0, Fast Ethernet, 512MB, LCD
More>>>
Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm:
The official marketing text of Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm as supplied by the manufacturer

Connect and communicate with this colour multifunctional

A highly productive networked multifunctional device with mobile printing. Allows small businesses to communicate effectively, with its easy-to-use features.

- Auto duplex colour network print, copy, scan and fax
- Network-ready with PCL 5c/6 support
- Apple AirPrint™ and Google Cloud Print
- 20 ppm mono and colour printing
- Solution keys for easy scan, eco copy and secure print
- 7-line LCD display
- Scan to email, network folder and USB memory key
- Energy efficient

Productive, space-saving All-in-One

Increase productivity with this easily shared multifunctional, which fits seamlessly into your network and supports mobile printing. Easy-to-use, the clear 7-line colour screen displays all the information users need. The All-in-One combines automatic double-sided printing, copying, scanning and faxing.

Simple sharing

There's no shortage of ways to connect with the i-SENSYS MF8550Cdn, whether it's from the desk, mobile, tablet or the cloud. Built-in Apple AirPrint™ support automatically detects the printer for printing documents direct from the iPhone or iPad. Canon's free Mobile Printing app also prints wirelessly to the printer from your Apple iOS device. Wherever your users are they can print to the All-in-One, via the internet, using Google Cloud Print.

Flexible connectivity

The i-SENSYS MF8550Cdn is network-ready and integrates seamlessly into your business operations through its support for the industry-standard PCL5c/6.

Speedy and time-saving

The i-SENSYS MF8550Cdn brings fast, more productive working. Both colour and mono documents print and copy at 20 pages per minute, supported by a 50-sheet Duplex Automatic Document Feeder. Canon’s Quick First-Print technologies and a fast First Copy Out Time mean there’s little time lost waiting for output.

User-friendly

Designed for easy operation, one-touch solution keys simplify access to frequently used features, including quick scanning direct to your PC; eco-copying for combining several pages into a single print-out to save paper and money; and secure print for protecting confidential documents and reducing waste by cutting the number of unwanted prints. The All-in-One cartridge simplifies maintenance and increases reliability.

Versatile document sharing

Save time and work more effectively by distributing your documents using Canon’s SEND functionality. This scans and sends documents direct to email, a network folder or a USB memory key. For greater flexibility, scanned documents can be sent by email to users' smartphones and tablets and then printed to the i-SENSYS MF8550Cdn using mobile printing.

Save energy and money

Canon’s On-Demand fixing technology saves you time and money without compromising on performance. ENERGY STAR® compliant, the i-SENSYS MF8550Cdn has a market-leading low energy consumption of just 1 W in sleep mode.

Short summary description Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm:
This short summary of the Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF8550Cdn, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF8550Cdn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Warm-up time
23 s
Time to first page (black, normal)
14.5 s
Time to first page (color, normal)
14.5 s
Print margins (top, bottom, right, left)
5 mm
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Time to first copy (black, normal)
15.5 s
Time to first copy (color, normal)
16.2 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
ADF scanner
Scan to
File, Image, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Fax resolution (black)
400 x 400 DPI
Fax speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax speed dialing, max numbers
181
Fax forwarding
Yes
Fax broadcasting
210 locations
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Maximum duty cycle *
40000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, UFRII-LT
Features
Number of printer fonts
45
Input & output capacity
Total number of input trays *
3
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder capacity
50 sheets
Maximum number of input trays
4
Paper Handling
Maximum ISO A-series paper size *
A4
Maximum print area
216 x 297 mm
Paper tray media types *
Coated paper, Envelopes, High resolution paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
10, B5, C5, DL
Custom media width
128 - 139.7 mm
Custom media length
215.9 - 355.6 mm
Paper tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
512 MB
Sound pressure level (printing)
50.3 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.89 cm (3.5")
Display number of lines
7 lines
Energy Management
Power consumption (average operating)
1200 W
Power consumption (standby)
23 W
Power consumption (off)
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
430 mm
Depth
484 mm
Height
479 mm
Weight
31 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:20:19
Uk has collected 1 expert review for Canon i-SENSYS MF8550Cdn Laser A4 1200 x 1200 DPI 20 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%