location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP-PA500X-13ZL data projector Large venue projector 5000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-PA500X-13ZL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-PA500X-13ZL
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP-PA500X-13ZL data projector Large venue projector 5000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector White
  • - LCD 5000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 635 - 12700 mm (25 - 500")
  • - Focus: Manual
  • - Ethernet LAN connection
  • - Built-in speakers 10 W
  • - AC 464 W
Warranty: 3 years
Long product name NEC NP-PA500X-13ZL data projector Large venue projector 5000 ANSI lumens LCD XGA (1024x768) White :
The short editorial description of NEC NP-PA500X-13ZL data projector Large venue projector 5000 ANSI lumens LCD XGA (1024x768) White

5000lm, 0.79" LCD w/ MLA, 1024x768, 10W mono, 38dB/31dB, NTSC/PAL/SECAM, HDMI, VGA, RS-232, USB, RJ-45, 7.7kg
More>>>
Short summary description NEC NP-PA500X-13ZL data projector Large venue projector 5000 ANSI lumens LCD XGA (1024x768) White:
This short summary of the NEC NP-PA500X-13ZL data projector Large venue projector 5000 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP-PA500X-13ZL, 5000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 4:3, 635 - 12700 mm (25 - 500")

Long summary description NEC NP-PA500X-13ZL data projector Large venue projector 5000 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of NEC NP-PA500X-13ZL data projector Large venue projector 5000 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

NEC NP-PA500X-13ZL. Projector brightness: 5000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 24.4 - 32.5 mm, Aperture range (F-F): 1.7 - 2.2. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p. Serial interface type: RS-232

Country Distributor
United Kingdom 1 distributor(s)