location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C180 72 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-C180
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:11:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung C180 72 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 128 x 128 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
Long product name Samsung C180 72 g Black :
The short editorial description of Samsung C180 72 g Black

SGH-C180 - CSD, GPRS Class 10 , 1.51" CSTN, 128 x 128, 16 Polyphonic, SMS / EMS / MMS, Bluetooth , WAP
More>>>
Samsung C180 72 g Black:
The official marketing text of Samsung C180 72 g Black as supplied by the manufacturer

slim bar with Bluetooth
SAMSUNG's C180 is a red-hot mobile that stands out in a crowd. Its slender form has a sleek has cutting-edge style. Going beyond your basic calling needs with features like Bluetooth, speakerphone, Mobile Tracker and SOS Message, this phone keeps you connected in style.

design
Smart bar design measures only 105 x 42 x 8.9mm
Phone is extremely thin, making it portable; easy to fit it in your pocket or purse

display
Large 1.51" CSTN display fits in up to 5 lines of text
Good 128 x 128 pixel resolution give crystal clear text and vibrant images in 65K colour
Displays Caller ID so that you know who is calling before you answer the phone

security features
Mobile Tracker helps increase the chances of recovering a lost or stolen phone by alerting you when your phone's SIM card is changed
Discretely triggered, SOS Message alerts your emergency contact when you are in danger and/or in need of immediate assistance

PIM
Helpful PIM features include a Monthly Calendar View and a To Do List
Stay on time using a Daily/Once Alarm with Auto Switch On
Added functions include Calculator and Currency Converter
500-entry Phone Book that can be grouped into various folders

Bluetooth
Allowing hands free calling

speakerphone
Offers hands free convenience to mobile users
Allows conference calls for work or amongst your friends and family

Short summary description Samsung C180 72 g Black:
This short summary of the Samsung C180 72 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C180, Bar, 128 x 128 pixels, Bluetooth, Black

Long summary description Samsung C180 72 g Black:
This is an auto-generated long summary of Samsung C180 72 g Black based on the first three specs of the first five spec groups.

Samsung C180. Form factor: Bar. Display resolution: 128 x 128 pixels. WAP. Bluetooth. Standby time (2G): 270 h. Weight: 72 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
128 x 128 pixels
Display number of colors
65536 colours
Memory
Flash card support *
No
Internal memory
0.6 MB
Camera
Rear camera *
No
Network
WAP
Yes
Data Transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Chat
No
Instant messaging (IM)
No
Audio
Ringer type
Polyphonic
FM radio *
No
Energy Management
Talk time (2G) *
2.5 h
Standby time (2G) *
270 h
Weight & Dimensions
Weight *
72 g
Width
105 mm
Depth
42 mm
Height
8.9 mm
Phone Features
Personal info management *
Calculator, Calendar, Stopwatch, To-do list
Form factor *
Bar
Other features
Video capability
No