Lenovo logo

Lenovo ThinkCentre A57 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76239
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One year parts and labour, On-site.
Long product name Lenovo ThinkCentre A57 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business Tower PC:

Intel® Core 2 Quad Processor Q6600, 2x1GB, 320GB 7200RPM S-ATA HDD, no diskette drive, PCI/PCIe Tower (4x5), DVI-I connection adapter, DVD Recordable, Marvell Gigabit Ethernet, Windows Vista Business 32

Lenovo ThinkCentre A57 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business Tower PC:

The ThinkCenter A57 series offers a variety of models with power and expandability, delivering systems with a great blend of essential features and technology at an affordable price.

Short summary description Lenovo ThinkCentre A57 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business Tower PC:

Lenovo ThinkCentre A57, 2.4 GHz, Intel® Core™2 Quad, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre A57 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business Tower PC:

Lenovo ThinkCentre A57. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor: Q6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.