location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W W AC, USB power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W W AC, USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H3A41AA#ABB
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:31:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 90W W AC, USB power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz
  • - Purpose: Universal AC-to-DC
  • - Detachable power connectors
  • - Black
Long product name HP 90W W AC, USB power adapter/inverter Indoor Black :
The short editorial description of HP 90W W AC, USB power adapter/inverter Indoor Black

HP 90W Universal Power Adapter with USB
More>>>
HP 90W W AC, USB power adapter/inverter Indoor Black:
The official marketing text of HP 90W W AC, USB power adapter/inverter Indoor Black as supplied by the manufacturer

Universal adapter is compatible with virtually all laptops. It features a built-in USB port that allows for charging your laptop & mobile devices simultaneously.

Features

- Multi-brand, universal compatibility: This versatile 90W adapter powers virtually all the laptops in the world regardless of make or model. (Tested and validated to work on the following brands of laptops: Acer, Asus, Compaq, Dell, Fujitsu, HP, Lenovo, Samsung, Sony, Toshiba.)
- Convenient, built-in USB port: Multi-tasking at its best. Now, charge your laptop and another device all at the same time on the same adapter. Integrated USB port (2.1A) charges your phone, tunes player and works perfectly with those popular tablets.
- Vigorous testing standards: Strict quality control. Built to perform and last on all brands. If you value 70+ years of experience and some of the industry's toughest testing standards, then trust the HP 90W Universal Power Adapter with USB.
- Boosts & improves productivity: Your PC brand doesn't matter. Universal adapter saves you time, increases flexibility & makes life easier. Even if everybody in the home uses a different kind of laptop, it still fits to keep you surfing or working.

What's in the box

- Power Adapter; AC Cord; DC Tips; Warrenty; User Guide
- One-year, worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period

Short summary description HP 90W W AC, USB power adapter/inverter Indoor Black:
This short summary of the HP 90W W AC, USB power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W W AC, USB, Universal, Indoor, 100-240 V, 50/60 Hz, 90 W, AC-to-DC

Long summary description HP 90W W AC, USB power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP 90W W AC, USB power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP 90W W AC, USB. Purpose: Universal, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Cables included: AC

Features
Purpose *
Universal
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Detachable power connectors
Yes
Number of USBs
1
Performance
USB version
2.0
Design
Product colour *
Black
LED indicators
Yes
Packaging Data
Cables included
AC
AC adapter bundled
Yes
Country Distributor
Polska 1 distributor(s)