location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 i5-3470 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD096D/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iMac Intel® Core™ i5 i5-3470 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 i5-3470 3.2 GHz
  • - 68.6 cm (27") Quad HD 2560 x 1440 IPS
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD Card reader integrated
  • - NVIDIA® GeForce® GTX 675MX 1 GB Intel® HD Graphics 2500
  • - 2560 x 1600 pixels
  • - Ethernet LAN connection 10,100,1000 Mbit/s Bluetooth 4.0
  • - Mac OS X 10.8 Mountain Lion
Long product name Apple iMac Intel® Core™ i5 i5-3470 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver :
The short editorial description of Apple iMac Intel® Core™ i5 i5-3470 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver

iMac 27", 3.2GHz Quad-core Intel Core i5 (Turbo Boost 3.6GHz, 6MB L3), 8GB (2x 4GB) 1600MHz DDR3, 1TB (7200-rpm) HDD, GeForce GTX 675MX 1GB, OS X Mountain Lion
More>>>
Short summary description Apple iMac Intel® Core™ i5 i5-3470 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver:
This short summary of the Apple iMac Intel® Core™ i5 i5-3470 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 68.6 cm (27"), Quad HD, Intel® Core™ i5, 8 GB, 1 TB, Mac OS X 10.8 Mountain Lion

Long summary description Apple iMac Intel® Core™ i5 i5-3470 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 i5-3470 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 675MX. Built-in camera. Operating system installed: Mac OS X 10.8 Mountain Lion. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 06:44:26
Uk has collected 79 expert reviews for Apple iMac Intel® Core™ i5 i5-3470 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-08-30 06:44:25
It's the granddaddy of the concept, yet the Apple iMac remains the most svelte and cool-looking all-in-one you can buy. See all PCs reviews . We've looked at the late-2012 27in iMac before, but this is a prime example of how selecting exactly the right c...
Bottom line The 27in iMac is still an obvious choice for any creative designer. It's immensely powerful and delivers outstanding image quality. It also offers peerless design and impeccable build quality. This model is by far the quickest for running games, although...
90%
uk.hardware.info
Updated:
2013-08-30 06:44:25
This is the third iMac we've tested in recent times. After the entry-level 21.5-inch Mac ( review ) and the higher-end version of the 27-inch iMac ( review ), we will now take a closer look at an even more advanced version of the 27-inch iMac, equipped...
Bottom line The £2,179 or € 2,685 version of the 27-inch iMac is a very fast system, and it still of course has the outstanding 27-inch 2560x1440 display. We loved how the Fusion Drive works in MacOS X. It strikes the perfect balance between having a fast SSD and l...
0%
techadvisor.co.uk
Updated:
2013-08-30 06:44:25
The 27in Apple iMac features the same impossibly thin design as its smaller brother, yet somehow seems even thinner and more impressive in this larger version. See: more reviews of Apple Macintosh computers . The screen itself is really very impressi...
Bottom line The 27in iMac is an obvious first choice for any creative designer. It's immensely powerful and delivers the best image quality. It also offers peerless design, impeccable build-quality and the ability to run the more powerful OS X. It's a pricier option...
90%
digitalversus.com
Updated:
2013-08-30 06:44:25
Several weeks ago we reviewed the 2012 21.5-inch iMac. Now we're on to the 27-inch. The 2012 27-inch iMac has a slimmed-down chassis, new components and an IPS display with...
Good Design, materials, finish, Excellent display (high contrast and accurate colours), Wide viewing angles, Great audio, Quiet fan, Low heat, Screen resolution (2560 x 1440)...
Bad No more DVD drive, No TV tuner, Optional features = expensive, All the ports are in the back (not most practical location)...
Bottom line The 2012 generation of the 27" iMac is slimmer than ever (bye-bye DVD drive), and has lots of computing and gaming power. Oh yeah, and both the screen and audio are top-notch. This is one excellent all-in-one computer! All it really needs is a TV tuner an...
80%
channelpro.co.uk
Updated:
2013-08-30 06:44:25
Apple revisits its top-end iMac, and reasserts its position as the best all-in-one bar noneRating: 5Average: 5 (1 vote) lthough we saw the new iMac 21.5in at the end of 2012, Apple has kept us waiting impatiently for the redesigned iMac 27in. Thankfull...
100%
alphr.com
Updated:
2013-08-30 06:44:25
Although we saw the new iMac 21.5in at the end of 2012, Apple has kept us waiting impatiently for the redesigned iMac 27in. Thankfully, that wait is now over. It's a stunning transformation: where the previous model was a thick slab of metal and glass, th...
Bottom line Apple revisits its top-end iMac, and reasserts its position as the best all-in-one bar none...
83%
expertreviews.co.uk
Updated:
2013-08-30 06:44:25
Apple's latest 27in iMacs are slim, lovely and very expensive. They don't have optical drives anymore, as Apple switched to online software distribution and OS recovery last year. What this polished all-in-one does have is four USB3 ports, an SDHC card...
Good Stunning 5K display, Performance...
Bad Price...
Bottom line It’s beautiful and very powerful but the extra upgrades make this high-spec iMac rather too costly for most...
80%
macworld.com.au
Updated:
2013-08-30 06:44:25
Apple, Pros Significant speed boost over predecessors; reduced screen glare; user-accessible RAM slots; improved speakers; Fusion Drive upgrade availableCons No SuperDrive; no FireWire; user access to internals more difficult than ever$2199Apple’s larg...
Good Significant speed boost over predecessors; reduced screen glare; user-accessible RAM slots; improved speakers; Fusion Drive upgrade available...
Bad No SuperDrive; no FireWire; user access to internals more difficult than ever, $2199...
70%
uk.hardware.info
Updated:
2013-08-30 06:44:25
A while ago Apple updated its iMac design, and the 2012 models' main distinction is that they are thinner than their predecessors. We already reviewed the 21.5-inch model, and today it's time for the 27-inch version. It has a resolution of 2560x1440 pix...
Bottom line The 27-inch iMac we tested costs £1,699, and that's not nothing. You do get a very stylish computer in aluminium with above-average specifications. It has an excellent 27-inch display, a powerful processor, 8 GB of RAM and a fast graphics card. The main...
0%
techradar.com
Updated:
2013-08-30 06:44:25
The new 21.5-inch Apple iMacs have been on sale since the November 2012 refresh, but we had to wait around a month before the larger, 27-inch models hit the shelves. They're certainly worth waiting for. Packed with new technology and boasting an exciti...
Good Great new Ivy Bridge processors, Upgraded GPU, Speedy Fusion Drive, Breathtaking new screen...
Bad No optical drive, Slow HDDs in standard model, 3TB Fusion Drive incompatible with Boot Camp Assisstant, FireWire 800 port gone...
Bottom line The 27-inch 2012 iMac has real style, but it doesn't sacrifice function to form. Its screen is excellent, has lots of power under the hood and the Fusion Drive option is a great alternative to a speedy-but-expensive SSD or a capacitous-but-slow HDD. Some...
90%
trustedreviews.com
Updated:
2013-08-30 06:44:25
Apple's latest iMac range are hands down the nicest looking PCs currently on the market. But, with the 21in Apple iMac 2012 we found it lacked the performance to match its price, making it almost entirely a luxury purchase. So, equipped with more powerfu...
Bottom line The 27in Apple iMac 2012 is a bit of a luxury with you paying both a premium for the all-in-one form factor and for the Apple name, build quality and style. However, unlike the 21in iMac, which we felt was a bit underpowered, the 27in model makes a bit mo...
80%
pocket-lint.com
Updated:
2013-08-30 06:44:25
There are two iMac sizes available in the newly refreshed late-2012 line with the 27-inch positioning itself as the powerful big daddy of the two. While the 21.5-inch model we've recently played with suggested itself as a kitchen computer, to be share...
Good Big screen, thin design, fast, looks good, Fusion drive...
Bad Not very portable...
Bottom line It's big, it's powerful, it gets the job done...
90%
techadvisor.co.uk
Updated:
2013-08-30 06:44:25
The 27in version of the new Apple iMac is – as you'd expect – even more expensive than its 21.5in all-in-one PC counterpart, but it's arguably the more attractive of the two. Besides, if you're going to fork out over £1,000 for a new machine then you migh...
Bottom line It goes without saying that there are numerous Windows PCs that can provide comparable performance at a lower price. However, few of them – nay, none – can match the build quality or the luxurious 27in screen of the iMac. That screen is ideal for graphics...
80%
itproportal.com
Updated:
2013-08-30 06:44:26
Viewing Apple's iMac 27in (late 2012) desktop from the front, it looks at first as if Apple has done the same thing to the iMac as it did with the Mac mini (late 2012): Updated the internal hardware but left the exterior unchanged. The edge-to-edge glass...
Good Stunningly thin design, Impressive low, glare display, Top, of, the, line CPU and graphics card, Offers smart new Fusion Drive...
Bad Can't be upgraded beyond the RAM, An expensive machine...
Bottom line Oozing quality, and with a gorgeous design, the new iMac 27in is the best all-in-one desktop we've ever seen, with a look and feel that manufacturers will be trying to replicate for years. The machine isn't without downsides, though, such as the lack of...
90%
itreviews.com
Updated:
2013-08-30 06:44:26
Viewing Apple’s iMac 27-inch (Late 2012) desktop (model MD096LL/A) from the front, it looks at first as if Apple is doing the same thing to the iMac that it did with the Mac mini (Late 2012): updating the internal hardware but leaving the exterior unchang...
Bottom line The Apple iMac 27-inch (Late 2012) all-in-one PC is the pinnacle of desktop design and manufacturing. It's not perfect, or cheap, but it's worth every penny...
80%
channelnews.com.au
Updated:
2013-08-30 06:44:26
Apple pioneered the 27 inch all-in-one market and for almost two years sold the device unopposed. It's only recently Windows manufacturers have wisened up, with Samsung, HP and Asus offering 27" Windows renditions that could very well eat into Apple's mar...
Good Unparalleled design; High resolution screen; great peripherals;...
Bad No HDMI; No Bluray; Limp gaming ecosystem;...
90%
itproportal.com
Updated:
2013-09-04 10:28:13
The Apple iMac 27in (with Nvidia GeForce GTX 675M graphics) is a powerhouse system for those who need high-octane performance. It can be upgraded to 32GB of memory and a high-end third-generation Intel Core i7 processor – and indeed our review model sport...
Good Stunningly thin design, Impressive low, glare display, Powerful performance...
Bad Pricey, No HDMI, in or out without an adapter...
Bottom line The Apple iMac 27in (with Nvidia GeForce GTX 675M) certainly makes a case for itself. Of course, you'll certainly get better performance when you max out the memory and have an SSD on board, as our review model did. If you're a Mac maven who already has...
80%
crn.com.au
Updated:
2014-03-23 02:38:48
Although we saw the new iMac 21.5in at the end of 2012, Apple has kept us waiting impatiently for the redesigned iMac 27in. Thankfully, that wait is now over. It's a stunning transformation: where the previous model was a thick slab, the all-new incarnati...
100%
macworld.co.uk
Updated:
2014-05-22 07:23:01
Apple’s new 27-inch and 21.5-inch iMacs look great, boost performance and boast some nice new features… but, boy, have they taken a long time to reach us...
80%
macworld.co.uk
Updated:
2014-06-13 06:57:48
Apple's new 27-inch and 21.5-inch iMacs look great, boost performance and boast some nice new features… but, boy, have they taken a long time to reach us. [Updated with full 2012 iMac speed tests, 16 January 2013.The previous range of 21.5- and 27-inch iM...
80%
smartoffice.com.au
Updated:
2014-06-21 12:58:38
The new iMac is full of visual allure derived from its metal-and-glass unibody chassis. Like all modern Apple products, it promotes an understated design that continues to look good despite its age, evoking quality craftsmanship through premium materials...
Good Unparalleled design, High resolution screen, great peripherals...
Bad No HDMI, No Bluray, Limp gaming ecosystem...
90%
Brand Image Product code Product Stock Price from
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TP003G4 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB Fusion Drive macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TQ0084Z iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 3 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00420 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 3 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR004D0 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR0071W iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR0082U iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00DC5 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00DLX iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
MNED2AE/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
MNED2MG/A iMac 0.00
(excl. VAT)
0 (incl. VAT)