location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14.1-inch Ultrabook Black Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14.1-inch Ultrabook Black Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4K00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182023754 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP 14.1-inch Ultrabook Black Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 35.8 cm (14.1") Black
  • - Dust resistant, Scratch resistant
  • - 216 g
Warranty: One year limited
Long product name HP 14.1-inch Ultrabook Black Sleeve :
The short editorial description of HP 14.1-inch Ultrabook Black Sleeve

HP 14.1-inch Ultrabook Black Sleeve
More>>>
HP 14.1-inch Ultrabook Black Sleeve:
The official marketing text of HP 14.1-inch Ultrabook Black Sleeve as supplied by the manufacturer

Puzdrá a kryty HP majú moderný dizajn, ktorý môže byť odvážny, ale aj decentný – presne podľa vašich predstáv. Puzdrá sú vyrobené z odolných a vysokokvalitných materiálov, ktoré sú navrhnuté tak, aby poskytovali stopercentnú ochranu pre vaše zariadenie.

Short summary description HP 14.1-inch Ultrabook Black Sleeve:
This short summary of the HP 14.1-inch Ultrabook Black Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14.1-inch Ultrabook Black Sleeve, Sleeve case, 35.8 cm (14.1"), 216 g

Long summary description HP 14.1-inch Ultrabook Black Sleeve:
This is an auto-generated long summary of HP 14.1-inch Ultrabook Black Sleeve based on the first three specs of the first five spec groups.

HP 14.1-inch Ultrabook Black Sleeve. Case type: Sleeve case, Maximum screen size: 35.8 cm (14.1"). Weight: 216 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Features
Compatibility
HP Pavilion dm1-4055sg Entertainment Notebook (A2D23EA) HP Pavilion dm1-4100sg Entertainment Notebook (A8J02EA) HP Pavilion dm1-4100eg Entertainment Notebook (A8J16EA) HP Pavilion dm1-4110sg Entertainment Notebook (B1F75EA) HP ENVY 14-3000eg SPECTRE Notebook-PC (B1J92EA) HP Mini 200-4200sg PC (B3R68EA) HP ENVY 14-3100eg SPECTRE Notebook-PC (B3S40EA) HP ENVY Ultrabook™ 4-1000sg (B3Y36EA) HP Spectre XT Ultrabook™ 13-2000eg (B3Y72EA) HP Pavilion dm1-4200sg Entertainment Notebook (B6K79EA) HP ENVY Ultrabook™ 4-1035sg (B8F38EA) HP Pavilion Sleekbook 14-b000sg (C0T90EA) HP Pavilion dm1-4300sg Notebook-PC (C0U25EA) HP ENVY Ultrabook 4-1100sg (C0U87EA) HP ENVY Ultrabook 4-1101sg (C0U89EA) HP SPECTRE Ultrabook™ 14-3200eg (C1P45EA) HP ENVY x2 11-g000eg (C1W97EA) HP ENVY TouchSmart Ultrabook™ 4-1102sg (C1X20EA) HP ENVY TouchSmart Ultrabook 4-1102eg (C4U35EA) HP Pavilion 11-n070eg x360 PC (G1N76EA) HP Pavilion 11-n071sg x360 PC (G1N77EA) HP Pavilion 15-n270sg TouchSmart Notebook-PC
Maximum screen size *
35.8 cm (14.1")
Case type *
Sleeve case
Product main colour *
Black
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & Dimensions
Width
356 mm
Depth
29 mm
Height
248 mm
Weight
216 g
Country Distributor
United Kingdom 1 distributor(s)