location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2555B005 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 MP CCD Silver
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver :
The short editorial description of Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

IXUS 90 IS Digital Compact Camera, 10 Megapixels, 3648 x 2736
More>>>
Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
The official marketing text of Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver as supplied by the manufacturer

Chiselled IXUS
As if carved from a single chunk of metal, the Digital IXUS 90 IS feels solid in the hand. The smooth flat key control panel enhances the camera’s unified feel. A Multi Control Dial makes it quick and simple to change settings, review images and scroll through menus.

10.0 Megapixels
A 10.0 Megapixel sensor captures images in fine detail, enabling creative trimming and poster size printing.

3x optical Image Stabilizer lens
Advanced UA (Ultra-High Refractive Index Aspherical) lens technology from Canon fits a powerful 3x optical zoom lens into the compact form of the Digital IXUS 90 IS. An optical Image Stabilizer (IS), helps you capture blur-free images in low-light and when shooting with the zoom.

3.0" PureColor LCD II
A huge high resolution 3.0” PureColor LCD II offers stunning reproduction of images and ease of shooting. An exceptionally wide viewing angle makes it easy to share your images with a group, while impressive colour contrast keeps the screen visible even in intense light.

Motion Detection Technology
There’s no need to worry about blur with Motion Detection Technology. This clever feature compensates for camera shake and subject movement while maximising image quality.

Face Detection Technology
Face Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd.

Red-Eye Correction
Red-Eye Correction quickly and easily removes red-eye in camera. It can be set to remove red-eye automatically as you shoot, or during playback mode, making eyes look natural again.

DIGIC III and iSAPS
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.

Shooting Modes and My Colors
19 shooting modes include Sunset, Indoor and Underwater Special Scene modes which optimise camera settings for the easy capture of popular subjects. My Colors in-camera photo effects can be applied during or after shooting.

Movie Options
Movie modes include Long Play (LP) for VGA (30fps) clips that use half the normal memory card space. Capture a gradual scene like a sunrise or blooming flowers for accelerated playback with Time Lapse movie.

Short summary description Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 90 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Silver

Long summary description Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 90 IS. Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 155 g. Product colour: Silver

Picture Quality
Image sensor size *
1/2.3"
Megapixel *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens System
Optical zoom *
3x
Digital zoom *
4x
Focal length range
6.2 - 18.6 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.3 - 3.5 m
Flash range (tele)
0.3 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
A/V - PAL/NTSC
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Fireworks, Night, Party (indoor), Portrait, Sunset, Underwater
Photo effects *
Black&White, Neutral, Positive film, Sepia, Vivid
Self-timer delay *
10 s
Camera playback
Movie
Playback zoom
2x
Custom color
Yes
Histogram
Yes
Image processor
DIGIC III iSAPS
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-5L
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Operating relative humidity range
10 - 90%
Weight & Dimensions
Width
91.6 mm
Depth
20.9 mm
Height
56.8 mm
Weight
155 g
Other features
Video capability
Yes
Dimensions (WxDxH)
91.6 x 56.8 x 20.9 mm
Interface
USB
Lens focal range
f/2.8 - f/4.9
Lens system
6/5
Built-in flash
Yes
Camera shutter speed
1/60 - 1/1500 s
35 mm camera lens equivalent
35 - 105 mm
Compatible operating systems
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 05:45:33
Uk has collected 47 expert reviews for Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Photoradar.com
Updated:
2011-08-14 05:45:32
Canon hasn't changed its menu system significantly for a number of years now, choosing to refine basic functions rather than add more advanced features. You can easily find a more advanced compact for similar money, but you'll struggle to find anything...
Bottom line Canon hasn't changed its menu system significantly for a number of years now, choosing to refine basic functions rather than add more advanced features. You can easily find a more advanced compact for similar money, but you'll struggle to find anything...
60%
computeractive.co.uk
Updated:
2011-08-14 05:45:33
Canon’s Digital Ixus range has always been stylish with no sacrifice of build quality, and the 10megapixel, all-metal Ixus 90 IS, complete with chiselled faceplate, is no exception.The IS suffix indicates that it has image stabilisation – here it's of...
Good Solid, reassuringly weighty build for a pointandshoot compact, Fast and userfriendly, Attractive, Huge 3in screen...
Bad Builtin Image Stabilisation, while useful, doesn’t seem as effective as that employed by Canon’s rivals, such as Panasonic, Noise levels at higher ISO settings disappoint, Hieroglyphiclike design of rear flat panel controls initially confuses...
Bottom line An impressive exterior that looks as though it was designed with the precision of a German car manufacturer masks a relatively run-of-the-mill snapshot camera beneath. Still, for those who just want to point and shoot, all the essentials are here – pl...
80%
digicamreview.co.uk
Updated:
2011-08-14 05:45:33
Announced on the 13th of March 2008, the Canon Digital IXUS 90 IS / SD790 is one of Canons new ultra compact, ultra stylish digital cameras with image stabilisation, and features a 3x optical zoom lens, a 3" screen, VGA video recording, a 10 megapixel...
Good Very good image quality Optical image stabilisation helps in low light Excellent 3.0" screen - works in sunlight Compact, stylish, solid metal body Orientation sensor Good battery life Focus assist light Excellent macro mode Quick performance...
Bad Expensive compared to competition Lacks wide angle lens Slightly small scroll wheel and function buttons...
Bottom line The Canon Digital IXUS 90 IS / SD790 is an ultra stylish compact camera that provides an impressive 3" screen, 10 megapixel sensor, 3x optical zoom lens and image stabilisation. Noise is controlled quite well considering the camera has 10 megapixels, a...
0%
Cameras.co.uk
Updated:
2011-08-14 05:45:33
The Canon IXUS 90 IS a stylish digital camera that should fit quite easily into a pocket. It has 10 megapixels, a 3x optical zoom lens and a large 3 inch LCD screen. Why Buy the Canon IXUS 90 IS?The IXUS 90 IS is one of the best quality pocket cameras...
86%
shinyshiny.tv
Updated:
2011-08-14 05:45:33
Yesterday, Zara tried her hand at the pink Canon 80IS. Today, she takes a step away from the pink, with the slightly higher specd IXUS 90 IS. Its chiselled, its crafted, its here to steal your daughters.
0%
techradar.com
Updated:
2011-08-14 05:45:33
The Ixus 90 IS takes up its positions in the middle of Canon’s Ixus range. It lacks the wide angle and longer zoom of its superiors, yet offers this year’s must-haves; image stabilisation, a high pixel count (10MP), face recognition, and a reasonable p...
Good Excellent technology, Great pictures, Easy to use for the most part...
Bad Frustrating rotary control, Limited creative controls, Dull looks...
Bottom line The Ixus 90 IS takes up its positions in the middle of Canon’s Ixus range. It lacks the wide angle and longer zoom of its superiors, yet offers this year’s must-haves; image stabilisation, a high pixel count (10MP), face recognition, and a rea...
70%
T3.com
Updated:
2011-08-14 05:45:33
Great images, packed with intuitive features, a great interface and a strapping build that makes Chuck Norris look like that dude form the Mr Muscle ads; make no mistake this is a cracking camera. The first thing youll notice is the sturdy weightine...
Good Brilliant face recognition, Great images, Feature packed...
Bad Only 3x optical zoom, Heavy and bulky...
Bottom line It may be a little too heavy to keep in your jeans pocket on a night out, but its so good wed advise that you keep a man-bag at the ready.
80%
pocket-lint.com
Updated:
2011-08-14 05:45:33
The IXUS 90 is Canon doing what they do best, just dont expect any fanfare...
Good Solid build, large 3-inch screen, 10 megapixels, image stabilising...
Bad Only a 32MB SD card in the box, nothing ground breaking...
Bottom line The IXUS 90 is Canon doing what they do best, just dont expect any fanfare...
80%
goodgearguide.com.au
Updated:
2011-11-04 10:27:36
Another solid compact camera from Canon, the IXUS 90IS packs in image stabilisation and good image quality. It is only let down by sometimes sluggish performance and some slightly annoying controls.
Good Stylish retro design, sharp images, fast start-up time...
Bad Slow shot-to-shot time, burst mode sluggish, controls can be fiddly The Final Word Another solid compact camera from Canon, the IXUS 90IS packs in image stabilisation and good image quality. It is only let down by sometimes sluggish performance and som...
Bottom line Another solid compact camera from Canon, the IXUS 90IS packs in image stabilisation and good image quality. It is only let down by sometimes sluggish performance and some slightly annoying controls.
75%
stuff.co.nz
Updated:
2011-11-04 10:27:36
Among the masses of shoot from the hip compact digital cameras on the market, the first thing that sets the Canon Ixus 90 IS apart is its elegant styling. The all-metal casing and sharp lines say this is a precision tool, not a toy. The second is its m...
90%
stuff.tv
Updated:
2014-03-20 01:28:58
Superb, stylish, solid... but sabotaged by poor controls...
Good Solid build and sexy styling. Exceptional shots. Great image stabiliser...
Bad Convoluted controls. Pricey. Only 3x zoom...
Bottom line Superb, stylish, solid... but sabotaged by poor controls...
80%
uk.askmen.com
Updated:
2014-11-15 01:08:34
Canon has a fairly nice suite of new features for its PowerShot SD790 IS, such as Focus Check and auto face-detection. However, these add little to the overall value of the camera, and in the end most people will probably just want a great camera that tak...
69%
Country Distributor
Nederland 1 distributor(s)