location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4343 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart C4343 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC271C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585470990 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jun 2011
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Photosmart C4343 All-in-One Printer :
The short editorial description of HP Photosmart C4343 All-in-One Printer

Photosmart C4343 All-in-One Printer
More>>>
HP Photosmart C4343 All-in-One Printer:
The official marketing text of HP Photosmart C4343 All-in-One Printer as supplied by the manufacturer

Print/copy at up to 30 ppm black/23 ppm colour, print 10 x 15 cm photos as fast as 25 seconds, 3.8 cm (1.5”) colour display, one-touch copying, 4-ink colour with up to 4800-optimised dpi or optional 6-ink, optional high-capacity inkjet cartridges, 33,6 Kbps fax, memory card slots, borderless up large panorama, scan at up to 1200 x 2400 dpi, 100-sheet paper tray, automatic paper type sensor, HP Smart Web Printing, HP Photosmart Essential SoftwareEnjoy the versatility of the fax-ready HP Photosmart C4340 All-in-One. This compact all-in-one lets you print, fax, scan and copy with ease and delivers laser-quality text, vivid graphics and lab-quality photos with optional 6-ink colour printing[1]

Short summary description HP Photosmart C4343 All-in-One Printer:
This short summary of the HP Photosmart C4343 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4343 All-in-One Printer

Long summary description HP Photosmart C4343 All-in-One Printer:
This is an auto-generated long summary of HP Photosmart C4343 All-in-One Printer based on the first three specs of the first five spec groups.

HP Photosmart C4343 All-in-One Printer

Disclaimer HP Photosmart C4343 All-in-One Printer:
Disclaimer

[1] Not included, sold separately.