location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Fax-L120 fax machine Laser 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax-L120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0574B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999290300
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Fax-L120 fax machine Laser 33.6 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 3 sec/page
Long product name Canon Fax-L120 fax machine Laser 33.6 Kbit/s :
The short editorial description of Canon Fax-L120 fax machine Laser 33.6 Kbit/s

Fax-L120
More>>>
Canon Fax-L120 fax machine Laser 33.6 Kbit/s:
The official marketing text of Canon Fax-L120 fax machine Laser 33.6 Kbit/s as supplied by the manufacturer

Get more for your money with fast laser faxing and printing. The FAX-L120 ensures speed, reliability, high quality output and ease-of-use, to increase productivity and cut communication costs.

Cutting costs and saving time
This Super G3 fax transmits documents at a fast 3 seconds per page*, so your phone costs are reduced and less time is spent waiting at the machine. Multiple faxes can be received without blocking the line, saving you more time.

Secure faxing at all times
A large 340-page fax memory safely stores all incoming documents if paper or toner runs out during the evening or a weekend. They can then be printed out when supplies are replenished. Outgoing documents can also be scanned into memory, for sending at 'off-peak' times when phone rates are reduced.

Ultra High Quality faxing
When you're transmitting detailed documents, such as diagrams or photos combined with text, Canon's unique UHQ (Ultra High Quality) technology ensures a perfect finish every time. Half-tone reproduction, in 64 shades of grey, gives extra depth and clarity to images.

Complete convenience
An Automatic Document Feeder allows documents of up to 30 pages to be handled in a single run - without having to split them up first for faxing or copying. The practical 150-page paper capacity is equally time-saving, as the cassette needs to be refilled less often. Plus speed dialling, with 15 one-touch and 100 coded numbers makes calling regular numbers extra easy.

Easily changeable All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your fax is as good as new. There's no mess, no hassles – just continuous high quality output at all times.

Robust and stylish design
Combining reliability with a robust design, the FAX-L120 is compact yet stylish. It fits neatly on any desktop or in the smallest office space.

Fast laser printing
Use the FAX-L120 as a practical laser printer - via the built-in USB connection - with a fast output of 12 pages per minute. And get superior quality output, thanks to a high 600 dpi resolution.

Features:
- A4 plain paper laser fax
- Fast Super G3 modem, 3 sec/page transmission
- Laser printing and copying: 12 ppm
- 340-page fax memory
- Canon’s Ultra High Quality technology
- 30-page Automatic Document Feeder
- All-in-One cartridge
- Robust & stylish design

Short summary description Canon Fax-L120 fax machine Laser 33.6 Kbit/s:
This short summary of the Canon Fax-L120 fax machine Laser 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Fax-L120, Laser, 33.6 Kbit/s, 3 sec/page, MH, MMR, MR, 131 locations, 12 cpm

Long summary description Canon Fax-L120 fax machine Laser 33.6 Kbit/s:
This is an auto-generated long summary of Canon Fax-L120 fax machine Laser 33.6 Kbit/s based on the first three specs of the first five spec groups.

Canon Fax-L120. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax speed: 3 sec/page. Copy speed (black, normal quality, A4): 12 cpm, Maximum number of copies: 99 copies. Auto document feeder capacity: 150 sheets. Fax memory: 16 MB, Fax memory: 340 pages. Noise level: 50 dB

Fax
Print technology *
Laser
Color faxing *
No
Modem speed *
33.6 Kbit/s
Fax speed
3 sec/page
Fax coding methods
MH, MMR, MR
Fax delayed sending
Yes
Fax broadcasting
131 locations
Auto-redialing
Yes
One-touch dials
Yes
Copying
Copy speed (black, normal quality, A4)
12 cpm
Maximum number of copies
99 copies
Input & output capacity
Auto document feeder capacity
150 sheets
Memory
Fax memory
16 MB
Fax memory
340 pages
Sound Emission
Noise level
50 dB
Weight & Dimensions
Dimensions (WxDxH)
400 x 580 x 326 mm
Weight & Dimensions
Weight
9 kg
System Requirements
Minimum hard disk space
655 MB
Minimum RAM
256 MB
Energy Management
Power consumption
700 W
Power consumption (standby)
9 W
Scanning
Scan speed
3.5 sec/page
Image scaling/enlargement range
200%
Printing
Maximum print area
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
12 ppm
Other features
Interface
USB
Power requirements
200-240V, 50-60Hz
Copy resolution (black text)
300 x 300 DPI
Maximum resolution
600 x 600 DPI
Compatible operating systems
Windows 98/98SE/Me/2000/XP
Media Formats
Custom media sizes
(148 - 210mm) - (105 - 400mm)
Country Distributor
United Kingdom 1 distributor(s)