location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A020-000-KJ keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A020-000-KJ Composite Audio Video Keystone Jack, Snap-in Insert Module (R,Y,W F/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A020-000-KJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173171 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2023 16:56:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite A020-000-KJ keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3-piece Keystone Kit for Composite Video and Red/White RCA Audio
  • - Snaps into most universal keystone style wall plates
  • - Color-coded yellow, red and white for quick identification
Warranty: Lifetime limited
Long product name Tripp Lite A020-000-KJ keystone module :
The short editorial description of Tripp Lite A020-000-KJ keystone module

Composite Audio Video Keystone Jack, Snap-in Insert Module (R,Y,W F/F)
More>>>
Tripp Lite A020-000-KJ keystone module:
The official marketing text of Tripp Lite A020-000-KJ keystone module as supplied by the manufacturer

Tripp Lite's 3-piece Composite Video and Red / White Audio Keystone Kit consists of three color-coded ( Yellow, Red, White ) RCA couplers, which snap into most universal keystone wall plates, including Tripp Lite N042-series plates. Feed-through couplers accept male Composite Video and Red / White Audio cable ends, which allow for fast and easy video / audio wiring.

3-piece kit for Composite Video and Red / White Audio wall plate wiring
Color-coded for quick identification
Universal keystone design

Short summary description Tripp Lite A020-000-KJ keystone module:
This short summary of the Tripp Lite A020-000-KJ keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A020-000-KJ, Red, White, Yellow, RCA, RCA, 101.6 mm, 12.7 mm, 127 mm

Long summary description Tripp Lite A020-000-KJ keystone module:
This is an auto-generated long summary of Tripp Lite A020-000-KJ keystone module based on the first three specs of the first five spec groups.

Tripp Lite A020-000-KJ. Product colour: Red, White, Yellow, Connector 1: RCA, Connector 2: RCA. Package width: 101.6 mm, Package depth: 12.7 mm, Package height: 127 mm. Country of origin: China, Master (outer) case width: 254 mm, Master (outer) case length: 25.4 mm

Features
Product colour *
Red, White, Yellow
Connector 1 *
RCA
Connector 2 *
RCA
Packaging Data
Package width
101.6 mm
Package depth
12.7 mm
Package height
127 mm
Package weight
40 g
Logistics data
Country of origin
China
Master (outer) case width
254 mm
Master (outer) case length
25.4 mm
Master (outer) case height
304.8 mm
Master (outer) case weight
420 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332173178
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)