location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 200 M276nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF145A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112381097 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2015
Product end of life date
Bullet Points HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 14 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - Wi-Fi Ethernet LAN connection
  • - Internal memory: 256 MB 750 MHz
  • - 23.6 kg
Warranty: 1 Year
Long product name HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi :
The short editorial description of HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Print, copy, scan, fax, Laser, 14 ppm, 600 x 600 dpi, A4, 750 MHz, 256MB, 802.11b/g/n, 2 x USB, Fast Ethernet, 48 dB, 315 W, 23600 g, Black
More>>>
HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
The official marketing text of HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi as supplied by the manufacturer

Boost productivity with versatile scan, fax and copy options. Print from virtually anywhere with HP ePrint[4]. Streamline office tasks: an 8.9 cm (3.5-in) colour touchscreen lets you access business apps[3] on this wireless-enabled[1],[2] colour MFP.

Designed for business users who want to get more done with a versatile, wireless[1],[2], web-connected, colour 4-in-1 device that can streamline workflows, provide touchscreen access to business apps[3], and enable printing from virtually anywhere[4]

Experience versatile, networked productivity.
- Help save time and effort by scanning documents directly to a flash drive, email, network folder, or the web. This MFP also handles fax, print, and copy jobs with ease.
- Set up and share anywhere in the office with wireless and built-in Ethernet connectivity[1],[2]. Configure networking fast – without wires[2],[5].
- Finish copying and scanning jobs with less effort, using the 35-page automatic document feeder.
- Use the easy-access USB port to print from – and save scans to – a flash drive.

Enjoy web-connected ease of use.

- Simplify workflows – use the 8.9 cm (3.5-in) colour touchscreen display to access business apps[3] and print business information quickly. You can even scan to online storage sites.
- Print from virtually anywhere with HP ePrint[4].
- Easily print from a mobile device to your printer, without a network, using wireless direct printing[2],[6]. Print wirelessly from your iPad®, iPhone®, and iPod touch® with AirPrint™[7].
- Install in only a few minutes – there's no CD required with HP Smart Install[8].

Rely on professional-quality colour.

- Produce vivid colours and crisp detail with HP ImageREt 3600 and ColorSphere II toner.
- Use ID Copy to create a one-sided copy of a two-sided ID. Improve the quality of your copies with automatic copy optimisation.
- Print professional-quality colour at speeds of up to 14 ppm[9]. Reload the paper tray less often, thanks to the 150-sheet capacity.
- Get the same black cost per page as a black-only HP LaserJet printer[10]. Save money with the high-capacity HP LaserJet 131X Black Toner Cartridge[11].

Conserve resources to help meet environmental goals.

Save energy with HP Auto-On/Auto-Off Technology which turns the printer on when you need it, off when you don’t[12].
- Save energy and time with Instant-on Technology[13]. Start printing with the first page out as fast as 19 seconds[9].
- Help reduce your environmental impact – preinstalled cartridges decrease packaging. This MFP's compact size uses less space and creates less packaging waste.
- Enjoy free, easy recycling – cartridges returned through HP Planet Partners are recycled responsibly[14].

- [1] Wireless performance is dependent upon physical environment and distance from access point, and may be limited during active VPN connections.
- [2] Wireless direct printing, built-in wireless connectivity, and HP Auto Wireless Connect are only available on the HP LaserJet Pro 200 color MFP M276nw.
- [3] Requires a wireless access point and an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements.
- [4] Requires an Internet connection to the printer. Feature works with any connected Internet- and email-capable device. Requires HP Web Services Account Registration. Print times may vary.
- [5] HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent upon physical environment and distance from access point.
- [6] Mobile device must be wireless-enabled. Printer must be HP ePrint-enabled.
- [7] Supports the following devices running iOS 4.2 or later: iPad®, iPad® 2, iPhone® (3GS or later), iPod touch® (3rd generation or later). Works with HP AirPrint-enabled printers and requires the printer be connected to the same network as your iOS device. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint, the AirPrint logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries.
- [8] HP Smart Install works with Microsoft® Windows only.
- [9] Printing speed measured using ISO/IEC 24734 and excludes first set of test documents. Exact speed varies depending on the system configuration, software application, driver, and document complexity. FPO exact speed varies depending on the system configuration, software programme, document complexity, network, media width, media weight, environment, and job size.
- [10] Compared with HP LaserJet Pro M1536dnf MFP. Assuming customer is printing at least 30% of total pages in colour with content similar to the colour ISO/IEC 19798 test suite and overall average job length of three pages. Yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of colour pages printed, and other factors.
- [11] HP 131X LaserJet Black Toner Cartridge not included; please purchase separately.
- [12] HP Auto-On and Auto-Off capabilities are subject to printer and settings.
- [13] Compared with products that use traditional fusing.
- [14] Programme availability varies. HP cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners programme.

Short summary description HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This short summary of the HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 200 M276nw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black

Long summary description HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro 200 M276nw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Manual
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (color, normal quality, A4/US Letter)
14 ppm
Time to first page (black, normal)
18.5 s
Time to first page (color, normal)
19 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, USB
Image formats supported
JPG
Document formats supported
PDF
Input colour depth
30 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 196 DPI
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
120 locations
Fax delayed sending
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
All-In-One multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder capacity
35 sheets
Maximum output capacity
125 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Maximum print area
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
750 MHz
Sound pressure level (printing)
48 dB
Minimum system requirements
CD/DVD-ROM USB Ethernet
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Touch screen
Yes
Control type
Touch
Colour display
Yes
Energy Management
Power consumption (average operating)
315 W
Power consumption (standby)
6.4 W
Power consumption (off)
0.2 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Minimum RAM
512 MB
Minimum hard disk space
200 MB
Minimum processor
PowerPC G4/Intel Pentium, 233 MHz
Operational Conditions
Operating relative humidity range
10 - 80%
Operating temperature range (T-T)
17 - 25 °C
Storage relative humidity range
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
449 mm
Depth
476 mm
Height
414 mm
Weight
23.6 kg
Packaging Data
Package width
600 mm
Package depth
500 mm
Package height
610 mm
Package weight
26.9 kg
Other features
Network ready
Yes
Compatible operating systems
Mac OS X v10.5, v10.6, v10.7 Windows 7 (32/64-bit) Windows Vista (32/64-bit) Windows XP SP2+ (32/64-bit) Windows Server 2008 (32/64-bit) Windows Server 2003 SP3+ (32/64-bit) Linpus Linux 9.4, 9.5 RED HAT Enterprise Linux 5.0 SUSE Linux 10.3, 11.0, 11, 11.1, 11.2 Fedora 9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0 Ubuntu 8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04 Debian 5.0, 5.0.1, 5.0.2, 5.0.3 HPUX 11 Solaris 8/9
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:07:47
Uk has collected 18 expert reviews for HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-31 01:07:46
Despite having a good range of features, it isn’t especially well specified. HP quotes a 14 page-per-minute (ppm) print speed in mono or colour, and neither the printer nor automatic document feeder (ADF) supports double-sided (duplex) operation. Plus, we...
Bottom line A smart-looking, easy-to-use MFP, but prints are slow and running costs are quite high...
40%
itproportal.com
Updated:
2013-08-31 01:07:46
Much like the similarly priced Samsung CLX-4195FW that I reviewed back in October of last year, the HP LaserJet Pro 200 color MFP M276nw delivers most of the basics that you're probably looking for in a colour laser MFP, but also goes beyond those basics...
Good Automatic document feeder, Touchscreen controls, Impressive output quality...
Bad No duplexer, No manual feed, Only 150sheet capacity...
Bottom line The low paper capacity makes the HP LaserJet Pro 200 color MFP M276nw a poor choice if you expect to print a lot of pages. However, the printer also offers better than par output quality and a wealth of conveniences, from its touchscreen to its Wireless...
70%
alphr.com
Updated:
2015-06-25 06:31:40
HP's M276n colour laser MFP is a multitalented beast. Not only does it offer fast colour printing, but it combines this with fax, scan and copy functions and a wide range of cloud printing options. At this price you might think quality would suffer, but...
Bottom line A fine choice for small businesses that want a good-quality, low-cost colour laser MFP...
100%
Brand Image Product code Product Stock Price from
HP LaserJet M274n Laser A4 600 x 600 DPI 18 ppm HP LaserJet M274n Laser A4 600 x 600 DPI 18 ppm
(show image)
M6D61A M274n 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)