location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4729FD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4729FD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071436418 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:29:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 28 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Ethernet LAN connection
  • - Internal memory: 128 MB
  • - 10.3 kg
Long product name Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm :
The short editorial description of Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm

28ppm, 1200x1200dpi, Fax/Print/Copy/Scan, 128MB, USB 2.0/Fast Ethernet, 10.3kg, White
More>>>
Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
The official marketing text of Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer

For a multifunction device that delivers the ultimate balance of economy and power, look no further than the Samsung Mono Laser Multifunction Printer SCX-4729FD Series.

Get more from every page with Duplex printing
Double your print output. Or, halve your paper costs. Either way you look at it; there is no denying that Duplex printing is an essential feature for both business and personal printing. It provides loads of cool and creative ways to fulfill print jobs, from single-sided formats to double-sided booklet formats, and really delivers a professional look and feel every time. The double-sided printing capabilities will also massively reduce costs and ensure that your paper supplies last longer. This then helps reduce waste, and minimises your impact on the environment. So, it is definitely a win-win situation with Duplex printing.

Being eco-friendly just got easier
Make hitting your environmental goals a whole lot easier with Samsung’s new Eco Mode, which also includes a Results Simulator to check how well you are doing. The Eco Mode features a one touch Eco Button, which conveniently serves as your default setting once activated, and reduces paper consumption with Duplex printing, 2 or 4-up printing and a Toner Save setting. Thanks to the Results Simulator, you can really appreciate how much good work you are doing. The simulation shows levels of carbon dioxide emissions, electricity and paper usage. The Eco Mode is an easy and effective way of keeping track of your printer consumption – which is better for you and the planet!

It multi-tasks so you don’t have to
Productivity is a key to running any office or professional workgroup. The ultra-versatile, fast-printing SCX-4729FD is designed to deliver productivity. Now you can print, copy, scan and fax with convenience, ease and speed. Why clutter a corner of your office with several different machines when all you need is one versatile device – the 4-in-1 SCX-4729FD laser multifunction printer.

Work better with Fast Speed printing performance
Print documents (small or large) quickly thanks to Samsung’s Fast Speed printing, which is made possible with the 533 MHz CPU and 128 MB memory. Perfect for getting important work documents printed with high quality and zero fuss, the faster printing speeds will also help boost office productivity and enhance workflows. A reliable and superior printer like this will quickly become a must-have business tool - you’ll wonder how your business ever functioned without one.

Connect with your colleagues
Connect everyone in your office to one network and keep everything running smoothly. They’ll share a common printer and you’ll save time from servicing multiple machines. And with the Ethernet interface you can increase your performance by hooking it up to the network. Improve your communication skills with the Streamline work with easy-to-use printers laser printer and keep your lines of communication open.

A top printer that’s low on noise
From a company that knows its business, the new Samsung Streamline work with easy-to-use printers printer can work flat out at a mere 50 decibels, an office-friendly volume you won‘t be hearing our competitors shout about. With a standby volume of 30 dBA, it signals an end to colleagues having to scream to be heard, even before their printing has begun. Doors can stay open along corridors as the SCX-4729FD outperforms the other leading printers copy after copy.

Ideal for small, stylish spaces and busy places
Finally, your desk can look stylish because of your printer, not in spite of it. The Samsung SCX-4729FD laser printer has an elegant exterior design, sure to fit in with any workspace. Its top cover looks chic and polished while offering dust-free protection. Spiff up your space with a desktop accessory that actually helps you work better.

Short summary description Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4729FD, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4729FD. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8 s
Economical printing
Yes
DVD/CD printing
No
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (colour, normal, US Letter)
29 cpm
Time to first copy (black, normal)
15 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Scan to
File
Scan drivers
TWAIN, WIA
Film scanning
No
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
600 pages
Fax memory
8 MB
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing, max numbers
200
Fax forwarding
Yes
Fax broadcasting
209 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5e, PCL 6, SPL
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder capacity
40 sheets
Input & output capacity
Auto document feeder (ADF) output capacity
40 sheets
Maximum input capacity
251 sheets
Maximum output capacity
151 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Maximum print area
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound power level (standby)
26 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touch screen
No
Display number of lines
2 lines
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Weight & Dimensions
Weight
10.3 kg
Packaging Content
Drivers included
Yes
Other features
Dimensions (WxDxH)
406 x 338 x 384 mm
Network ready
Yes
Finishing option
No
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Color scanning
Yes
Connectivity technology
Wired
Duplex (double-sided)
Yes
Fax compatibility
ITU-T G3
Legal
Yes
Resizing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-09-01 03:22:33
Uk has collected 5 expert reviews for Samsung SCX-4729FD multifunction printer Laser A4 1200 x 1200 DPI 28 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%