location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium 920 SAS Internal Tape Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH847AR show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - Serial Attached SCSI (SAS)
  • - Data storage type: LTO 2:1 5.25" Half-height
  • - Native capacity: 400 GB Compressed capacity: 800 GB
  • - Mean time between failures (MTBF): 250000 h
Long product name HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB :
The short editorial description of HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB

HP StoreEver LTO-3 Ultrium 920 SAS Internal Tape Drive
More>>>
HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB:
The official marketing text of HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB as supplied by the manufacturer

HP StoreEver LTO Ultrium Tape Drives represent six-generations of LTO technology capable of storing up to 6.25 TB per cartridge, with HP TapeAssure for manageability, hardware data encryption, HP StoreOpen with LTFS for ease of use at an unprecedented performance.

With HP TapeAssure customers can be confident that their data is safe by monitoring drive and media utilization, operational performance and life/health information for drive and media.

Data hardware encryption using AES 256-bit provides easy-to-enable security to protect the most sensitive data and prevent unauthorized access of tape cartridges.

Linear Tape File System (LTFS) is an open format for storing data on tape that makes LTO-5 and 6 tapes self-describing and file-based.

Capable of data transfer rates up to 400 MB/sec, HP’s exclusive Data Rate Matching further optimizes performance by matching host system speed to keep drives streaming, thus enabling the fastest tape performance.

Short summary description HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB:
This short summary of the HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks Ultrium 920 SAS Internal Tape Drive, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2:1, LTO, 5.25" Half-height

Long summary description HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB:
This is an auto-generated long summary of HP StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB based on the first three specs of the first five spec groups.

HP StorageWorks Ultrium 920 SAS Internal Tape Drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 64 MB. Data transfer rate: 432 Gbit/s, Sustained data transfer rate (compressed): 120 MB/s, Sustained data transfer rate (native): 60 MB/s. Product colour: Black. Width: 145 mm, Depth: 206 mm, Height: 41 mm

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Serial Attached SCSI (SAS)
Internal *
Yes
Data storage type
LTO
Compression ratio *
2:1
Form factor
5.25" Half-height
Mean time between failures (MTBF)
250000 h
Storage
Native capacity *
400 GB
Compressed capacity *
800 GB
Storage
Drive device, buffer size
64 MB
Data Transmission
Data transfer rate
432 Gbit/s
Sustained data transfer rate (compressed)
120 MB/s
Sustained data transfer rate (native)
60 MB/s
Features
Product colour
Black
Weight & Dimensions
Width
145 mm
Depth
206 mm
Height
41 mm
Brand Image Product code Product Stock Price from
HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1m with Power SAS Cable Storage array Tape Cartridge HP 1m with Power SAS Cable Storage array Tape Cartridge
(show image)
AE491A 1m with Power SAS Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP 1m SAS Cable Storage array Tape Cartridge HP 1m SAS Cable Storage array Tape Cartridge
(show image)
AE490A 1m SAS Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459B StoreEver 1U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Mini-SAS Cable for LTO Internal Tape Drive Storage array Tape Cartridge HP Mini-SAS Cable for LTO Internal Tape Drive Storage array Tape Cartridge
(show image)
AP746A Mini-SAS Cable for LTO Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D130 Backup System with LTO-3 Ultrium 920 SAS Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH952A StorageWorks D2D130 Backup System with LTO-3 Ultrium 920 SAS Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks D2D130 Backup System with Data Protector Express Software Kit Storage auto loader & library Tape Cartridge HP StorageWorks D2D130 Backup System with Data Protector Express Software Kit Storage auto loader & library Tape Cartridge
(show image)
EH951A#AC3 StorageWorks D2D130 Backup System with Data Protector Express Software Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D130 Backup System Storage auto loader & library Tape Cartridge
(show image)
EH950A StorageWorks D2D130 Backup System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D130 Backup System with Data Protector Express Software Kit Storage auto loader & library Tape Cartridge
(show image)
EH951A StorageWorks D2D130 Backup System with Data Protector Express Software Kit 0.00
(excl. VAT)
0 (incl. VAT)