location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
970 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2567B006 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 MP CCD Silver
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver :
The short editorial description of Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Digital IXUS 970 IS, 10MP, 5x zoom, 1/2.3” CCD
More>>>
Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
The official marketing text of Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver as supplied by the manufacturer

With a powerful 5x zoom lens, the Digital IXUS 970 IS is well-equipped and intelligent, but never compromises on style. Its compact body is packed with features including an enhanced optical Image Stabilizer.

IXUS design
The Digital IXUS 970 IS gently curves towards the grip for a stylish, elegant feel. The Multi Control Dial makes it quick and simple to change settings, review images and scroll through menus.

10.0 Megapixels
A 10.0 Megapixel sensor captures images in fine detail, enabling creative trimming, and poster size printing.

5x zoom with enhanced optical Image Stabilizer
Thanks to Canon’s advanced UA (Ultra-High Refractive Index Aspherical) lens technology, the Digital IXUS 970 IS has an uncompromising 5x zoom lens but retains its compact form. The redesigned optical Image Stabilizer system gives a 4-stop advantage, making shots in very low light achievable.

Motion Detection Technology
Canon’s Motion Detection Technology uses a wide array of inputs and intelligent algorithms to detect and compensate for camera shake and subject movement. Part of High ISO Auto, the system maximises image quality by only using the minimum necessary ISO boost to combat blur.

Face Detection Technology
Face Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd.

Red-Eye Correction
Red-Eye Correction quickly and easily removes red-eye in camera. It can be set to automatically remove red-eye as you shoot or during playback mode, making natural eyes easy to achieve.

DIGIC III and iSAPS
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.

2.5" PureColor LCD II
A high resolution 2.5" PureColor LCD II screen has an extremely wide-angle viewing, making it easy to share your images with a group. Exceptional colour contrast means the screen is visible under bright sunlight. An optical viewfinder (OVF) extends your shooting possibilities.

Shooting Modes and My Colors
18 shooting modes include Sunset, Kids & Pets, and ISO 3200 Special Scene modes which optimise camera settings for the easy capture of popular subjects. My Colors in-camera photo effects can be applied during or after shooting.

Movie Options
Movie modes include Long Play (LP) for VGA (30fps) clips that use half the normal memory card space. Capture a gradual scene like a sunrise or blooming flowers for accelerated playback with Time Lapse movie.

Short summary description Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 970 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 5x, Silver

Long summary description Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 970 IS. Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.6 - 33 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 155 g. Product colour: Silver

Picture Quality
Image sensor size *
1/2.3"
Megapixel *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens System
Optical zoom *
5x
Digital zoom *
4x
Focal length range
6.6 - 33 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0.02 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
30 - 3.5 m
Flash range (tele)
30 - 2 m
Video
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230.000 pixels
Ports & interfaces
PictBridge *
Yes
Ports & interfaces
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Fireworks, Night, Party (indoor), Portrait, Sunset
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Custom color
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
320 shots
Battery type
NB-5L
System Requirements
Mac compatibility
Yes
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Operating relative humidity range
10 - 90%
Weight & Dimensions
Width
95.4 mm
Depth
27.4 mm
Height
57.2 mm
Weight
155 g
Other features
Video capability
Yes
Dimensions (WxDxH)
95.4 x 57.2 x 27.4 mm
Interface
USB
Lens focal range
f/3.2 – f/5.7
Lens system
8/6
Camera shutter speed
1/60 - 1/1600 s
35 mm camera lens equivalent
37 - 185 mm
Compatible operating systems
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 05:46:02
Uk has collected 43 expert reviews for Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2011-08-14 05:46:01
The Ixus 9xx series is being released at an unhindered speed. The previous model barely hits the market and we start to see the lens of its successor on the horizon. Thus, the Ixus 970 IS arrives with its 5x zoom and innovative design. However, it d...
Good Quality of images up until 800 ISO, 5x stabilized zoom, Optical viewfinder, though not too precise, Excellent macro mode...
Bad New design that’s not too comfortable, No exposure bar when shooting, No wide angle, No HD format in video...
60%
digicambuyer.co.uk
Updated:
2011-08-14 05:46:01
The Canon IXUS 970 IS updates the IXUS 950 IS and provides improved technology on various fronts. A 5x optical zoom lens plus another two megapixels, giving the camera ten-megapixel resolution, stand out.The new lens has a disappointing wide end of j...
Good Build, Easy to use, Image stabilisation...
Bad No RAW shooting, Soft lens periphery, Image noise over ISO 400...
80%
techadvisor.co.uk
Updated:
2011-08-14 05:46:01
Canon’s Ixus line is renowned for its styling, but the Digital Ixus 970 IS’s design is a triumph of style over substance. It looks great but its ergonomics are terrible, which is a shame as the technology inside the pretty shell allows you to...
Bottom line The Canon Digital Ixus 970 IS is pricey next to its rivals, and its performance doesn’t justify this. Neil Bennett, Digital Arts Lowest online price: ££292.30...
60%
digitalartsonline.co.uk
Updated:
2011-08-14 05:46:01
Canon’s Ixus line is renowned for its styling, but the Ixus 970 IS’s design is a triumph of style over substance. It looks great but its ergonomics are terrible, which is a shame as the technology inside the pretty shell allows you to capture some grea...
50%
expertreviews.co.uk
Updated:
2011-08-14 05:46:02
Canons flagship Ixus camera isnt the style icon weve come to expect from the range. The 2½in screen is standard on cameras costing half as much, and the curved plastic front picked up scratches during our review. The five-way navigation pad doubl...
60%
theregister.co.uk
Updated:
2011-08-14 05:46:02
The Ixus 970 isn’t ugly, but it’s not as good looking as previous Canon cameras we’ve seen. The left-hand side of the body has a straight edge while the right tapers to a smooth rounded curve. The top has a large shutter button and zoom...
Bottom line The Ixus 970 performs well, but then so do many cameras at this price point. We’re not sure about the new design, and nor are we that thrilled with the features, even with a 5x optical zoom. On paper, the feature set looks pretty decent, but the lac...
65%
pocket-lint.com
Updated:
2011-08-14 05:46:02
Stylish and great build quality combine with a natty set of features to produce a stylish snapper capable of good results...
Good Build and design, image stabilisation, low ISO image quality...
Bad No "true" manual controls – even in manual, high ISO image noise, zoom lens does not provide a wide enough field of view.
Bottom line Stylish and great build quality combine with a natty set of features to produce a stylish snapper capable of good results...
80%
Cameras.co.uk
Updated:
2011-08-14 05:46:02
The Canon IXUS 970 IS is a 10 megapixel digital camera with a 5x optical zoom lens. It has a metal body and is a step up in overall quality compared to most point and shoot digital cameras. Why Buy the Canon IXUS 970 IS?The Canon IXUS range has always...
86%
goodgearguide.com.au
Updated:
2011-11-04 10:27:01
With few flaws a lot to like, the IXUS 970IS is another great compact camera from Canon. Its most noteworthy feature is the stabilised 5x optical zoom, but there should be something for most users in this package.
Good 5x optical zoom with Optical Image Stabilisation, sharp images, good noise performance up to ISO 800, looks fantastic...
Bad Some chromatic aberration issues, power button poorly designed The Final Word With few flaws a lot to like, the IXUS 970IS is another great compact camera from Canon. Its most noteworthy feature is the stabilised 5x optical zoom, but there should be so...
Bottom line With few flaws a lot to like, the IXUS 970IS is another great compact camera from Canon. Its most noteworthy feature is the stabilised 5x optical zoom, but there should be something for most users in this package.
85%
stuff.tv
Updated:
2014-03-20 01:27:21
Having recently marveled at the wonderful build quality and 21st-century styling of the IXUS 80 IS, and sighed with relief that Canon had apparently recaptured some of its mojo, it was with high expectations that we unboxed the IXUS 970 IS. After all...
Good Optical viewfinder. Good images. Great image stabiliser...
Bad Cheap, plasticky feel. High price. Small LCD...
Bottom line In too many ways, this IXUS isn’t good enough to justify its high price...
60%
asiaone.com
Updated:
2016-12-27 19:50:49
By Dr. Chan Teng Heng, A Biz Professor Who Loves All Techie, Imagery and Digital Stuff.The Canon IXUS 970IS camera is the top model of the IXUS range and was launched in Singapore in March 2008.The camera, in shiny silver color and wedge-shaped, tapere...
0%
Country Distributor
United Kingdom 1 distributor(s)