location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sivá klávesnica USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sivá klávesnica USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6B64AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112979546 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP Sivá klávesnica USB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Grey
  • - 1 pc(s)
Warranty: Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Sivá klávesnica USB :
The short editorial description of HP Sivá klávesnica USB

Sivá klávesnica HP USB
More>>>
HP Sivá klávesnica USB:
The official marketing text of HP Sivá klávesnica USB as supplied by the manufacturer

Nová sivá klávesnica HP má pôsobivý a odolný dizajn navrhnutý tak, aby uľahčil používanie a každodenné pracovné nasadenie.

Short summary description HP Sivá klávesnica USB:
This short summary of the HP Sivá klávesnica USB data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sivá klávesnica USB, Full-size (100%), Wired, USB, Grey

Long summary description HP Sivá klávesnica USB:
This is an auto-generated long summary of HP Sivá klávesnica USB based on the first three specs of the first five spec groups.

HP Sivá klávesnica USB. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Product colour: Grey

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Country of origin
China
Design
Keyboard style
Straight
Full-size keyboard
Yes
Product colour *
Grey
Surface coloration
Monochromatic
LED indicators
Yes
Features
Plug and Play
Yes
Energy Management
Power source type *
USB
Mouse
Mouse included *
No
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
USB required
Yes
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Storage temperature range (T-T)
-20 - 60 °C
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & Dimensions
Keyboard weight
900 g
Packaging Content
Number of products included *
1 pc(s)
User guide
Yes
Other features
Internal
No
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)