location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N111UUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo 1.2 GHz
  • - 33.8 cm (13.3") 1440 x 900 pixels 16:10
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 64 GB DVD±RW
  • - Intel® GMA X3100
  • - Windows Vista Ultimate
Warranty: Three years parts and labor (system battery: one year), Customer Carry-in Repair.
Long product name Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate :
The short editorial description of Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate

ThinkPad X300, Intel Core 2 Duo SL7100 (1.20GHz), 4GB RAM, 64GB HD, 13.3in 1440x900 LCD, Intel X3100, Intel 802.11agn wireless, 1Gb Ethernet, Secure chip, Fingerprint reader, Camera, 8c Li-Ion, Windows Vista Ultimate 32
More>>>
Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate:
The official marketing text of Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate as supplied by the manufacturer

Lenovo's amazing new ThinkPad X300 ultraportable notebook is the thinnest ThinkPad ever — 1.905cm at its thinnest. It's light, too, starting at just 1.33 kg.

But the X300 is more than ultra-thin and ultra-light. It's ultra-functional, too, thanks to available performance and convenience features like these:

- Integrated DVD burner – Hard to find in such a thin system
- Extended-life batteries – Get up to 10 hours unplugged
- Easy connectivity – Advanced wireless options plus Gigabit Ethernet
- Convenience – 3 USB ports, microphone/headphone ports and more

Advanced components on the X300 include solid state storage drives (with no moving parts, they consume less power and are considered less likely to break down than traditional hard drives). Style-wise, the X300 is closer to the size of an actual paper notebook than a ThinkPad notebook has ever been. And it offers numerous design flourishes including a glossy bottom bezel, select illuminated buttons, and — for the first time in X Series — an integrated camera option and stereo speakers.

'Greenest' ThinkPad ever
In addition, ThinkPad X300 is the first Lenovo notebook rated EPEAT Gold for low energy use and minimal impact on the environment. And it is Energy Star 4.0 qualified.

The X300 uses 25% less energy than previous X Series models. What else makes the ThinkPad X300 so “green”?
- Energy-saving low voltage processors, LED backlit displays and solid state storage drives
- Mercury-free display
- 90% recyclable packaging (by weight)

Short summary description Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate:
This short summary of the Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X300, Intel® Core™2 Duo, 1.2 GHz, 33.8 cm (13.3"), 1440 x 900 pixels, 4 GB, 64 GB

Long summary description Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate:
This is an auto-generated long summary of Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate based on the first three specs of the first five spec groups.

Lenovo ThinkPad X300. Processor family: Intel® Core™2 Duo, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 64 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Ultimate. Weight: 1.42 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
1.2 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
64 GB
Hard drive interface
SATA
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
ADI 1984 A
Number of built-in speakers
2
Speaker power
2 W
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports quantity
1
Ports & interfaces
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows Vista Ultimate
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & Dimensions
Width
318 mm
Depth
231 mm
Height
23.4 mm
Weight *
1.42 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:54:56
Uk has collected 93 expert reviews for Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Ultimate and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
alphr.com
Updated:
2011-08-10 04:54:50
The svelte Lenovo X300 isn't much thicker than the impossibly slim MacBook Air, but its tiny dimensions hide a much more capable laptop that's ideal for business use. The chassis, despite its slightly staid, retro style, is crammed with useful ports, f...
Bottom line Light, packed with features and with superb battery life: the ideal business notebook...
83%
siliconrepublic.com
Updated:
2011-08-10 04:54:50
A man I know – who knows these things – recently opined that laptops are the new mobiles. When I see the array of ultra-portable machines and accessories hitting the market, I’m inclined to agree. Everyone has them, they are increasingly personalised a...
Good Light but sturdy and powerful...
Bad Oldfashioned appearance...
0%
itpro.co.uk
Updated:
2011-08-10 04:54:53
Its not flawless, but when it comes to no compromise ultra-portable business notebooks the Lenovo X300 is the new reference standard...
Bottom line Its not flawless, but when it comes to no compromise ultra-portable business notebooks the Lenovo X300 is the new reference standard...
83%
techradar.com
Updated:
2011-08-10 04:54:54
Lenovos ThinkPad range is aimed at business users and the X300 (£2139 inc. VAT) is the latest flagship model for the mobile professional. This ultraportable laptop comes with a built-in optical drive, good-sized keyboard and, more importantly, a batte...
Good Product Summary ThinkPad X300 Best Price £1699 from Vizik.com See more prices Key specs Price at Launch 2000 | MPN N1214UK | HDD Capacity (GB) 64 | Installed RAM (GB) | Full spec For...
Bottom line Lenovos ThinkPad range is aimed at business users and the X300 (£2139 inc. VAT) is the latest flagship model for the mobile professional. This ultraportable laptop comes with a built-in optical drive, good-sized keyboard and, more importantly, a batte...
80%
theregister.co.uk
Updated:
2011-08-10 04:54:54
lsquo;Why would anyone pay two grand for a Lenovo when the HP 2510p is available for about £1500?’ you asked, and ‘What is the 13in screen all about?’ There was a common view that the X300 showed up Apples MacBook Air as a piece of incon...
Bottom line The ThinkPad X300 is an expensive piece of kit but it’s a superb laptop that is well worth the asking price. Yes, it costs the best part of two grand. Yes, that is a very high price, but you really ought to get your hands on an X300 for a test drive...
90%
computeractive.co.uk
Updated:
2011-08-10 04:54:54
According to Lenovo’s “hot air” advertising campaign, this is the PC answer to the Macbook Air.At 1.55kg, it weighs nearly 200g more than the Air, but what you lose in flair you gain in functionality, as the X300 has a DVD writer fitted whereas the Mac...
Bottom line One of the best portable workhorses around with an excellent keyboard and compact chassis...
80%
expertreviews.co.uk
Updated:
2011-08-10 04:54:54
Theres been a raft of laptops claiming to be the worlds smallest or lightest recently, and the ThinkPad X300 is the latest to join the party. Lenovo claims that its the thinnest 13.3in widescreen laptop available but, while it isnt quite as slim...
60%
tomshardware.co.uk
Updated:
2011-08-10 04:54:54
When Apple launched its MacBook Air, it was rumored that Lenovo would follow up with a 13" ultra-portable laptop. Lenovo did just that in February when it launched its X300. We focus on the X300, but include comparisons with the MacBook Air. Lenovo’s...
0%
pocket-lint.com
Updated:
2011-08-10 04:54:54
If you can afford it, this is truly one of the best ultraportable machines on the market, as the battery life and the keyboard make it a pleasure to use...
Good Light, great keyboard, plenty of features...
Bad Legacy ports, expensive...
Bottom line If you can afford it, this is truly one of the best ultraportable machines on the market, as the battery life and the keyboard make it a pleasure to use...
80%
zdnet.co.uk
Updated:
2011-08-10 04:54:55
The ThinkPad X300 breaks new ground by packing a broad display, a full-size keyboard and nearly every feature a mobile user needs into a sleek, lightweight case.
Good Extremely thin and light, Sleekest ThinkPad yet, Builtin DVD burner, plus 3G/HSDPA, GPS and wireless USB...
Bad Solidstate drive comes at a high premium, Touchpads location makes it easy to accidentally graze while typing...
Bottom line The ThinkPad X300 breaks new ground by packing a broad display, a full-size keyboard and nearly every feature a mobile professional needs into a sleek, lightweight case...
85%
pcadvisor.co.uk
Updated:
2011-08-10 04:54:55
Lenovos buttoned-up Thinkpad X300 ultraportable notebook computer may not have the Apple MacBook Airs superslim Spartan style, but after firing up the X300, its hard to not love this laptop. From rock-solid construction to piled-in perks, the Len...
Bottom line While it does cost a fair amount, the Lenovo ThinkPad X300 proves that you can cram everything you need into a tiny package. Darren Gladstone...
80%
alphr.com
Updated:
2011-08-10 04:54:56
So here it is. The few leaks about the X300 have only served to heighten the sense of expectation as Lenovo produces - arguably - the most notable laptop of the last five years. And PC Pro has the first full review. So what makes the X300 so darned not...
Bottom line An astonishing piece of design that brings something entirely new to laptops: a 13.3in screen, full-size keyboard and optical drive in a chassis that weighs less than 1.5kg. The only drawback is that price...
83%
pcworld.co.nz
Updated:
2011-11-05 04:27:38
Ultraportable notebookFrom rock-solid construction to piled-in perks, this biz-centric beast provides just about everything that matters to the modern road warrior.The Air and X300 do have some similarities. They both have crisp 13.3-inch displays (al...
0%
pcauthority.com.au
Updated:
2011-11-05 04:27:40
A new way forward for ultraportables, combining an incredible low weight with unrivalled ergonomic excellence With the MacBook Air, it’s clear Steve Jobs and his marketing friends were focused on one end-line – “the world’s...
67%
smh.com.au
Updated:
2011-11-05 04:27:40
RRP from $3999Rating 4/5Its difficult to look at Lenovos super-thin ThinkPad X300 without comparing it with the MacBook Air. The X300 doesnt quite have the wafer-thin profile, gravity-defying weight or sleek chic of the Air but it avoids the co...
80%
Zdnet.com.au
Updated:
2011-11-05 04:27:40
The newest addition to the ThinkPad X series incorporates the best of the MacBook Air (13.3-inch display, full-size keyboard, thickness less than one inch) with the best of the Portege R500 (solid-state hard drive, thorough selection of ports) while al...
Good Extremely thin and light, Sleekest ThinkPad yet, builtin DVD burner, WWAN, GPS, and wireless USB...
Bad Solidstate drive comes at a high premium, Touch pads location makes it easy to accidentally graze while typing...
Bottom line The ThinkPad X300 breaks new ground by packing a broad display, full-size keyboard, and nearly every feature a mobile user needs into a sleek, lightweight case.
85%
goodgearguide.com.au
Updated:
2011-11-05 04:27:40
ThinkPad X300 is not a cheap notebook, but it only costs the sum of the components it offers, so youre getting what you pay for. The SSD and 3G features make this a great road warrior, and Lenovos ThinkPad design leaves us confident it will take a fe...
Good 64GB SSD storage, 3G HSDPA adapter, LED back-lit screen, ThinkVantage software...
Bad High cost of the hardware, limited internal storage space, flimsy hinges, no FireWire, Express Card or PC Card slot The Final Word ThinkPad X300 is not a cheap notebook, but it only costs the sum of the components it offers, so youre getting what you...
Bottom line ThinkPad X300 is not a cheap notebook, but it only costs the sum of the components it offers, so youre getting what you pay for. The SSD and 3G features make this a great road warrior, and Lenovos ThinkPad design leaves us confident it will take a fe...
90%
tweaktown.com
Updated:
2014-03-14 01:54:24
Lenovo were originally named Legend prior to 2003, but reformed to combine the “Le” from the word “Legend” with “Novo” (meaning “new” in Latin) to make up the current name, Lenovo. This traditional Chinese c...
Bottom line Lenovo is an excellent brand. It is consistent in manufacturing products of high quality and durability. The company sticks to its strengths, which are business platforms, and so it excels at delivering the end-user what he or she wants. The noteboo...
89%
theglobeandmail.com
Updated:
2014-03-14 01:54:24
A strong alternative to the MacBook Air, this pricey but full-featured ultraportable ought to prove seductive to tech-savvy executives.Office executives, despite their conservative suits and conventional haircuts, like to show off their sense of style...
80%
stuff.tv
Updated:
2014-03-14 01:54:24
It’s an ugly duckling, but the Lenovo X300 manages to do thin and light without sacrificing function WATCH...
Good Almost as thin as an Air. High-resolution screen. Great wireless options, including HSDPA...
Bad Expensive. Ugly. Poor viewing angles...
Bottom line Your boss will love it, but the X300 is ugly and poor value for money...
60%
uk.askmen.com
Updated:
2014-05-15 01:47:52
Where the Lenovo ThinkPad X300 is concerned, the uniqueness comes in the level of customization chosen by the customer. You can choose Mobile Broadband, a DVD Burner, an extra battery, the level of memory, and operating system. Plus, it is one of the only...
70%
thestar.com.my
Updated:
2016-11-24 02:57:02
Ultraportable notebooks usually ­sacrifice a lot to keep their slimness and stay lightweight, but the X300 is really in a class of its own. In fact, we would really like to give the X300 full marks but the lack of some features are just too glaring, ­...
Good Lightweight; built-in DVD burner; dual cursor controllers; host of advanced features.
Bad Pricey; no memory card reader.
0%