location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenco IR-2100 B Digital Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenco Check ‘Lenco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IR-2100 B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IR2100ZWA show
Show alternative article codes used in the online market place
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Lenco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenco IR-2100 B Digital Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital 2 W Black
  • - Built-in speakers
  • - LCD
Long product name Lenco IR-2100 B Digital Black :
The short editorial description of Lenco IR-2100 B Digital Black

IR-2100 B
More>>>
Short summary description Lenco IR-2100 B Digital Black:
This short summary of the Lenco IR-2100 B Digital Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenco IR-2100 B, Digital, 2 W, AAC, MP3, OGG, WMA, LCD, 3.5 mm, Black

Long summary description Lenco IR-2100 B Digital Black:
This is an auto-generated long summary of Lenco IR-2100 B Digital Black based on the first three specs of the first five spec groups.

Lenco IR-2100 B. Tuner type: Digital. RMS rated power: 2 W, Audio formats supported: AAC, MP3, OGG, WMA. Display type: LCD. Headphone connectivity: 3.5 mm. Product colour: Black, Volume control: Digital

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:27:25
Uk has collected 1 expert review for Lenco IR-2100 B Digital Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%