location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson M-150ll Upgrade kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson M-150ll: 44.5mm, 5V, RIBBON:ERC-05(B)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C41D156011
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson M-150ll Upgrade kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade kit
  • - Print technology: Dot matrix
  • - 1 pc(s)
Long product name Epson M-150ll Upgrade kit :
The short editorial description of Epson M-150ll Upgrade kit

Ultra compact impact shuttle mechanism, ideal for battery powered devices.
More>>>
Epson M-150ll Upgrade kit:
The official marketing text of Epson M-150ll Upgrade kit as supplied by the manufacturer

The M-150II of impact dot matrix printers is the world’s most compact. They weigh approx. 60 g yet offer extremely high performance. Perfect for compact devices Because it is so compact and requires so little power, the M-150II is ideal for numerous printing applications, from handy terminals to laptop computers and compact measuring instruments. Battery operation This battery-operated printer runs on extremely low power.

Short summary description Epson M-150ll Upgrade kit:
This short summary of the Epson M-150ll Upgrade kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson M-150ll, Upgrade kit, Dot matrix, 60 g, 1 pc(s)

Long summary description Epson M-150ll Upgrade kit:
This is an auto-generated long summary of Epson M-150ll Upgrade kit based on the first three specs of the first five spec groups.

Epson M-150ll. Product type: Upgrade kit, Print technology: Dot matrix. Weight: 60 g. Quantity per pack: 1 pc(s)

Features
Product type *
Upgrade kit
Print technology
Dot matrix
Weight & Dimensions
Weight
60 g
Packaging Data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)