location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Moxa UC-7110-LX Mini RISC Based Embedded Computer 0.192 GHz 190 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moxa Check ‘Moxa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UC-7110-LX Mini RISC Based Embedded Computer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC-7110-LX
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Moxa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moxa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Moxa UC-7110-LX Mini RISC Based Embedded Computer 0.192 GHz 190 g :
The short editorial description of Moxa UC-7110-LX Mini RISC Based Embedded Computer 0.192 GHz 190 g

UC-7110-LX - Mini RISC-based Ready-to-Run Embedded Computer with 2 Serial Ports, Dual LANs, μClinux OS
More>>>
Short summary description Moxa UC-7110-LX Mini RISC Based Embedded Computer 0.192 GHz 190 g:
This short summary of the Moxa UC-7110-LX Mini RISC Based Embedded Computer 0.192 GHz 190 g data-sheet is auto-generated and uses the product title and the first six key specs.

Moxa UC-7110-LX Mini RISC Based Embedded Computer, 0.192 GHz, -10 - 60 °C, -20 - 80 °C, 5 - 95%, FCC Part 15, CISPR 22 Class A, CE Class A: EN55022 Class A, EN61000-3-2 Class A, EN61000-3-3,..., 190 g

Long summary description Moxa UC-7110-LX Mini RISC Based Embedded Computer 0.192 GHz 190 g:
This is an auto-generated long summary of Moxa UC-7110-LX Mini RISC Based Embedded Computer 0.192 GHz 190 g based on the first three specs of the first five spec groups.

Moxa UC-7110-LX Mini RISC Based Embedded Computer. Processor frequency: 0.192 GHz. Certification: FCC Part 15, CISPR 22 Class A, CE Class A: EN55022 Class A, EN61000-3-2 Class A, EN61000-3-3,.... Weight: 190 g. Dimensions (WxDxH): 77 x 111 x 26 mm, Supported network protocols: TCP, UDP, IPv4, SNMP V1/V2c, ICMP, ARP, HTTP, CHAP, PAP, DHCP, NTP, NFS, SMTP, Telnet, FTP, PPP,..., Networking features: 10/100 Mbps x 2, RJ45

Brand Image Product code Product Stock Price from
Moxa

Moxa UC-7110-T-LX Mini RISC Based Embedded Computer (Wide Operating Temperature) 0.192 GHz 190 g
(show image)
UC-7110-T-LX UC-7110-T-LX Mini RISC Based Embedded Computer (Wide Operating Temperature) 0.00
(excl. VAT)
0 (incl. VAT)
Moxa

Moxa UC-7420-LX RISC-based Ready-to-Run Embedded Computer 0.266 GHz 875 g IXP422
(show image)
UC-7420-LX UC-7420-LX RISC-based Ready-to-Run Embedded Computer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)