location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SBH100 Stereo Bluetooth Headset Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBH100 Stereo Bluetooth Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103032
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung SBH100 Stereo Bluetooth Headset Wireless :
The short editorial description of Samsung SBH100 Stereo Bluetooth Headset Wireless

SBH100 Stereo Bluetooth Headset, 10 hours standby time, 7 hours playing time
More>>>
Samsung SBH100 Stereo Bluetooth Headset Wireless:
The official marketing text of Samsung SBH100 Stereo Bluetooth Headset Wireless as supplied by the manufacturer

Wireless freedom finally found a stereo solution in the SBH100. Perfectly partnered to put the music in your ears and give conversation real depth, this system sets the standard in sound communication.

Features

- Up to 8 hours talk time
- Up to 7 hours playing time
- Up to 10 hours standby time
- Send & End a call
- 3 way calling
- Wireless Stereo Music Streaming
- Remote Control

Short summary description Samsung SBH100 Stereo Bluetooth Headset Wireless:
This short summary of the Samsung SBH100 Stereo Bluetooth Headset Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SBH100 Stereo Bluetooth Headset, Wireless, Headset

Long summary description Samsung SBH100 Stereo Bluetooth Headset Wireless:
This is an auto-generated long summary of Samsung SBH100 Stereo Bluetooth Headset Wireless based on the first three specs of the first five spec groups.

Samsung SBH100 Stereo Bluetooth Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth

Performance
Product type *
Headset
Headset type
Monaural
Volume control
Digital
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Headphones
Driver type
Dynamic
Battery
Continuous audio playback time
7 h
Talk time
8 h
Standby time
10 h
Other features
Compatibility
Telephone
Call management
3 way calling
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:51
Uk has collected 1 expert review for Samsung SBH100 Stereo Bluetooth Headset Wireless but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%