location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 50080095 hole punch 30 sheets Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW Metal Office Hole Punch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50080095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432310340
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:53
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 10 Years
Long product name Leitz NeXXt 50080095 hole punch 30 sheets Black, White :
The short editorial description of Leitz NeXXt 50080095 hole punch 30 sheets Black, White

Metal Office Hole Punch, Black
More>>>
Leitz NeXXt 50080095 hole punch 30 sheets Black, White:
The official marketing text of Leitz NeXXt 50080095 hole punch 30 sheets Black, White as supplied by the manufacturer

Metal punch in catwalk colours for everyday use. Robust and reliable. Patented grip zone and ultra sharp stamps reduce punching effort.

Features:

- Punches up to 30 sheets of paper (80 gsm)
- Grip zone and sharper stamps reduce punching effort
- Clear format demarcations and strong guide bar ensure perfect paper alignment
- Easy to empty, hinged waste box
- 10 year guarantee and GS safety tested

Short summary description Leitz NeXXt 50080095 hole punch 30 sheets Black, White:
This short summary of the Leitz NeXXt 50080095 hole punch 30 sheets Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 50080095, 30 sheets, Black, White, Metal, 3 mm, A4, A5, A6, Folio, US-Quart, 107 mm

Long summary description Leitz NeXXt 50080095 hole punch 30 sheets Black, White:
This is an auto-generated long summary of Leitz NeXXt 50080095 hole punch 30 sheets Black, White based on the first three specs of the first five spec groups.

Leitz NeXXt 50080095. Punch capacity: 30 sheets, Product colour: Black, White, Material: Metal. Width: 107 mm, Depth: 100 mm, Height: 137 mm

Features
Punch capacity
30 sheets
Product colour
Black, White
Material
Metal
Punch holes quantity
2
Hole diameter
3 mm
Format
A4, A5, A6, Folio, US-Quart
Weight & Dimensions
Width
107 mm
Depth
100 mm
Height
137 mm
Weight
380 g
Packaging Content
Quantity
1
Brand Image Product code Product Stock Price from
Leitz NeXXt Series Metal Office hole punch 30 sheets Green Leitz NeXXt Series Metal Office hole punch 30 sheets Green
(show image)
50080050 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Series Metal Office hole punch 30 sheets Blue Leitz NeXXt Series Metal Office hole punch 30 sheets Blue
(show image)
50080030 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Series Metal Office hole punch 30 sheets Red Leitz NeXXt Series Metal Office hole punch 30 sheets Red
(show image)
50080020 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz WOW 5008 hole punch 30 sheets White Leitz WOW 5008 hole punch 30 sheets White
(show image)
50081001 WOW 5008 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 50080035 hole punch 30 sheets Blue, White Leitz NeXXt 50080035 hole punch 30 sheets Blue, White
(show image)
50080035 WOW Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 25 sheets Black Leitz NeXXt hole punch 25 sheets Black
(show image)
50050095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 16 sheets Blue Leitz NeXXt hole punch 16 sheets Blue
(show image)
50380035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 40 sheets Black Leitz NeXXt hole punch 40 sheets Black
(show image)
51380095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 30 sheets Red Leitz NeXXt hole punch 30 sheets Red
(show image)
50080025 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)