Sapphire logo

Sapphire 100219L graphics card GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3932
Info modified on:
04 Apr 2019, 08:34:29
Long product name Sapphire 100219L graphics card GDDR3:

HD2600 XT AGP

Short summary description Sapphire 100219L graphics card GDDR3:

Sapphire 100219L, GDDR3, 128 bit, 2560 x 1600 pixels, AGP 8x

Long summary description Sapphire 100219L graphics card GDDR3:

Sapphire 100219L. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, Dual-link DVI. Interface type: AGP 8x. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.