location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L875-10G HD+ 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L875-10G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKBLE-003005EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2020 09:12:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite L875-10G HD+ 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.5 GHz
  • - HD+ 1600 x 900 pixels
  • - 1 GB
  • - 90 W
Warranty: 1 year European Carry-in incl. local Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Short summary description Toshiba Satellite L875-10G HD+ 1 GB:
This short summary of the Toshiba Satellite L875-10G HD+ 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L875-10G, 2.5 GHz, 1600 x 900 pixels, 1 GB

Long summary description Toshiba Satellite L875-10G HD+ 1 GB:
This is an auto-generated long summary of Toshiba Satellite L875-10G HD+ 1 GB based on the first three specs of the first five spec groups.

Toshiba Satellite L875-10G. Processor frequency: 2.5 GHz. HD type: HD+, Display resolution: 1600 x 900 pixels. Total storage capacity: 1 GB

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:38:49
Uk has collected 5 expert reviews for Toshiba Satellite L875-10G and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itproportal.com
Updated:
2013-08-05 16:38:49
Windows 8 has given computer manufacturers a good excuse to reconfigure their ranges, with updates of existing products or entirely new models. The Satellite L875-12P is a refresh of the L875 range, but in this case there isn't any noticeable change to th...
Good Reasonably priced for the specification, Big screen, Discrete graphics, Optical drive...
Bad No ExpressCard slot, Windows 8 drawbacks...
Bottom line The Toshiba Satellite L875-12P is slightly more expensive than Dell's Inspiron 17R, but it does come with more memory and storage to compensate, and a better battery life. However, as we pointed out in our analysis of Windows 8 , the Metro interface doe...
80%
trustedreviews.com
Updated:
2013-08-05 16:38:49
For the same price as some of the cheapest Ultrabooks, you can buy a laptop that can handle pretty high-end games, rather than just Peggle and World of Warcraft. More interested in packing-in components than style, the Toshiba Satellite L875-10G chucks aw...
Good Brushed metal lid and keyboard rest, Fairly neat design, Decent gaming performance at the price...
Bad Screen not the brightest, Keyboard action not great...
Bottom line The Toshiba Satellite L875-10G offers good performance for the money. Forgetting all about a super-slim, super-light body, extended battery life and fancy speaker arrays, it's able to offer impressive gaming performance for under £700. And thanks to its p...
70%