location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHM3100U/00 headphones/headset Wired In-ear Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHM3100U/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHM3100U/00
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHM3100U/00 headphones/headset Wired In-ear Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Calls/Music In-ear Headset
  • - Wired
  • - Intraaural 12 - 20000 Hz 16 Ω 106 dB
More>>>
Short summary description Philips SHM3100U/00 headphones/headset Wired In-ear Calls/Music:
This short summary of the Philips SHM3100U/00 headphones/headset Wired In-ear Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHM3100U/00, Wired, Calls/Music, 12 - 20000 Hz, 27 g, Headset

Long summary description Philips SHM3100U/00 headphones/headset Wired In-ear Calls/Music:
This is an auto-generated long summary of Philips SHM3100U/00 headphones/headset Wired In-ear Calls/Music based on the first three specs of the first five spec groups.

Philips SHM3100U/00. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 12 - 20000 Hz. Cable length: 1.5 m. Weight: 27 g

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Cable length
1.5 m
Ports & interfaces
Connectivity technology *
Wired
2x 3.5 mm connectors
Yes
Headphones
Ear coupling *
Intraaural
Headphone frequency
12 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
106 dB
Magnet type
Neodymium
Microphone
Microphone type *
In-line
Microphone frequency
80 - 15000 Hz
Weight & Dimensions
Weight
27 g
Packaging Data
Package width
95 mm
Package depth
30 mm
Package height
150 mm
Logistics data
Master (outer) case width
220 mm
Master (outer) case length
410 mm
Master (outer) case height
260 mm
Master (outer) case GTIN (EAN/UPC)
8712581499921
Shipping (inner) case width
19 cm
Shipping (inner) case length
20 cm
Shipping (inner) case height
11 cm
Shipping (inner) case GTIN (EAN/UPC)
8712581499938
Other features
Package dimensions (WxDxH)
95 x 30 x 150 mm
EAN/UPC/GTIN (packaging)
871258149994
Gross weight (inner carton)
0.525 kg
Gross weight outer carton
2.43 kg
Net weight inner carton
0.162 kg
Net weight outer carton
0.648 kg
Packaging net weight
0.027 kg
Packaging tare weight
0.0335 kg
Quantity (inner carton)
6 pc(s)
Quantity outer carton
24 pc(s)
Tare weight inner carton
0.363 kg
Tare weight outer carton
1.782 kg
Output power
0.05 W
Package weight
0.0625 kg