location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:H9100WXP51HU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 04:00:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clamshell Black, Grey
  • - Intel® Core™ i7 i7-2860QM 2.5 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB DDR3-SDRAM 1333 MHz
  • - 750 GB HDD
  • - 2 GB Intel® HD Graphics 3000
  • - Ethernet LAN connection 10,100,1000 Mbit/s 3G
  • - Lithium-Ion (Li-Ion) 84 Wh 3 h 210 W
  • - Windows 7 Professional 64-bit
Warranty: 3 Years Collect & Return
Long product name Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Grey :
The short editorial description of Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Grey

CELSIUS H910, Intel Core i7-2860QM (4C/8T, 2.5GHz, 3.6GHz Turbo, 8MB, 5GT/s, Intel HD Graphics 3000), 43.9cm (17.3") LED backlight FullHD Anti-glare 1920x1080 pixel LCD, 16GB DDR3 1333MHz PC3-10600 SO DIMM RAM, 750GB SATA 7200rpm 2.5" S.M.A.R.T. HDD, UMTS, NVIDIA Quadro 3000M 2GB GDDR3 VRAM, Gigabit Ethernet, Microsoft Windows 7 Professional 64-bit
More>>>
Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Grey:
The official marketing text of Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Grey as supplied by the manufacturer

If you need ultimate workstation performance in a notebook form-factor, the Fujitsu CELSIUS H910 is an ideal choice. This individually configurable workstation, comprehensively certified for leading ISV applications, helps you maintain an efficient workflow wherever you are. Your productivity is increased by instant network access thanks to multiple embedded connectivity features. A range of hardware protection and software security features provide additional peace of mind.

Workstation application field
The Fujitsu CELSIUS H910 is optimized for applications like computer aided design, digital content creation, geographic information systems, architecture, engineering, construction and medical imaging.

Unlimited connectivity
The Fujitsu CELSIUS H910 ensures full connectivity for your location independent working. Keep productive with integrated WLAN, 3G/UMTS and Bluetooth® as well as a broad range of ports for your personal peripherals.

Ultimate Security
The Fujitsu CELSIUS H910 comes optionally equipped with a comprehensive range of security features. Fingerprint sensors for biometric login or Fujitsu’s Advanced Theft Protection are just few examples how your system and confidential data are kept safe.

Advanced Reliability
With a spill-resistant keyboard and hard disk drive ShockSensor, the Fujitsu CELSIUS H910 is well protected against different kinds of physical damage. The minimized risk of data loss ensures relaxed mobile working.

Short summary description Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Grey:
This short summary of the Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS H910, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 750 GB

Long summary description Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Grey:
This is an auto-generated long summary of Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Grey based on the first three specs of the first five spec groups.

Fujitsu CELSIUS H910. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-2860QM, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Design
Product colour *
Black, Grey
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touch screen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display diagonal (metric)
43.9 cm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor *
i7-2860QM
Processor number of cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.5 GHz
System bus data transfer rate
5 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1224
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2800 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
750 GB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Hard drive size
2.5"
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD
Graphics
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
Realtek ALC269
Built-in speakers
Yes
Number of built-in speakers
2
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Rear camera
No
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports quantity
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
S-Video port
No
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
GPS
No
Electronic compass
No
Keyboard
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Keyboard number of keys
104
Windows keys
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, EasyGuide, Nero Essentials S, Norton Internet Security, Power Saving Utility, ShockSensor Utility, SmartAccess, Plugfree Network Fujitsu Recovery, Microsoft Office Starter
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1224)
Supported instruction sets
AVX
Processor code
SR02Q
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53476
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery performance
5800 mAh
Battery capacity *
84 Wh
Battery life (max)
3 h
Energy Management
AC adapter power
210 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
11.05 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS, HDD
Operational Conditions
Operating temperature range (T-T)
5 - 35 °C
Operating relative humidity range
20 - 80%
Certificates
Compliance certificates
RoHS
Certification
GS, CE, cCSAus, FCC B
Weight & Dimensions
Width
417 mm
Depth
287 mm
Height (front)
3.3 cm
Height (rear)
4.4 cm
Weight *
4.25 kg
Packaging Content
Mouse included
No
Bag included
No
Handheld remote control
No
Other features
AC adapter bundled
Yes
Infrared data port
No
Graphics card family
Intel, NVIDIA
3D compatibility
No
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
Compatible operating systems
Microsoft Windows 7 Professional 32-bit, Windows 7 Professional 64-bit, Windows XP Professional, Windows XP Professional x64
Internal modem
No
TV tuner integrated
No
SIM card support
Yes