location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PictureMate 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C618007
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - 6.1 cm (2.4") LCD
Long product name Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI :
The short editorial description of Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI

PictureMate500 6 Colour Inkjet Printer
More>>>
Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI:
The official marketing text of Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer

The Epson PictureMate 500 printer is a personal photo printer that produces affordable high quality photos in the convenience of your home. Ideal for digital camera users, who require professional photo lab quality 10x15cm photos or smaller, with the flexibility to zoom and crop your photos with or without a PC.

Short summary description Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PictureMate 500, Inkjet, 5760 x 1440 DPI, Direct printing

Long summary description Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson PictureMate 500. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
6 x 90
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
6.1 cm (2.4")
Display resolution
320 x 240 pixels
Input & output capacity
Total input capacity
20 sheets
Paper Handling
Paper tray media types
Glossy paper, Photo paper
Printing sizes
10 x 15 cm
Standard media sizes
10 x 15cm / 4"x6"
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Ports & interfaces
I/O ports
USB
Performance
Sound pressure level (printing)
45 dB
Energy Management
Average power consumption while printing *
13 W
System Requirements
Minimum processor
Pentium II 500MHz (PC) PowerPC G4 (Mac)
Minimum RAM
128 MB
Minimum hard disk space
150 MB
Weight & Dimensions
Weight
2.8 kg
Other features
Dimensions (WxDxH)
256 x 154 x 167 mm
Connectivity technology
Wired
Power requirements
AC 220 ~ 240v
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows98 / 2000 / XP / Me Mac OS 9.1, Mac OS X 10.2
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:34:53
Uk has collected 13 expert reviews for Epson PictureMate 500 photo printer Inkjet 5760 x 1440 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-08-10 02:34:41
Essentially, the PictureMate 500 carries on from where the PictureMate left off in our June 2005 test. Epson has added in a few much needed extras, like a colour LCD and a battery for mobile use, but has decided against Bluetooth, which remains an opti...
Good Clear print resolution, Simple buttons, Optional three-year warranty, Great software...
Bad Poor build, Cold images...
Bottom line Essentially, the PictureMate 500 carries on from where the PictureMate left off in our June 2005 test. Epson has added in a few much needed extras, like a colour LCD and a battery for mobile use, but has decided against Bluetooth, which remains an opti...
60%
expertreviews.co.uk
Updated:
2011-08-10 02:34:45
This Epson replaces the existing PictureMate, which is our favourite compact photo printer. The 500 is a little larger than competing products that use dye-sublimation technology, but its remarkably small for a six-colour inkjet. It weighs less tha...
60%
T3.com
Updated:
2011-08-10 02:34:46
Portable printers now come with more bells and whistles than a morris dancing convention. Epsons latest PictureMate has slots to rival a Las Vegas casino, direct printing via PictBridge or Bluetooth (with a ?60 adaptor) and an LCD. An extra ?50 gets...
60%
itreviews.com
Updated:
2011-08-10 02:34:49
small format photo printer: Epson is one of the main manufacturers of photo inkjet printers and its dedicated, small-format PictureMate 500 is interesting not only as a convenient, portable photo lab but also because it prints in six colours, rather...
0%
techadvisor.co.uk
Updated:
2011-08-10 02:34:53
Epson first came out with the PictureMate a year ago (see Sept 04 issue for full review). We praised its dinky dimensions, sturdy carry handle and creditable ease of use. This updated version offers more of the same but with extra functions on the 2...
Bottom line Wed be happier if the PictureMate didnt install itself as our default printer - its rather trying constantly having to cancel print jobs for Word documents - and we found the flimsy build a disappointment. Otherwise, Epson has improved on a very de...
70%
goodgearguide.com.au
Updated:
2011-11-04 14:24:07
Slightly more expensive than Epsons original PictureMate photo printer, the PictureMate 500s most notable improvement over the older model is the 2.4" colour LCD display that flips up from the top of the printer for viewing and editing photos.
90%