location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM Card EX-S880 Charcoal 1/2.5" 8.1 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXILIM Card EX-S880 Charcoal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-S880BKDCA show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:18:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Casio EXILIM Card EX-S880 Charcoal 1/2.5" 8.1 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.1 MP CCD Black
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 848 x 480 pixels
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM Card EX-S880 Charcoal 1/2.5" 8.1 MP CCD Black :
The short editorial description of Casio EXILIM Card EX-S880 Charcoal 1/2.5" 8.1 MP CCD Black

EXILIM Card EX-S880 Charcoal
More>>>
Short summary description Casio EXILIM Card EX-S880 Charcoal 1/2.5" 8.1 MP CCD Black:
This short summary of the Casio EXILIM Card EX-S880 Charcoal 1/2.5" 8.1 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM Card EX-S880 Charcoal, 8.1 MP, 1/2.5", CCD, 3x, 128 g, Black

Long summary description Casio EXILIM Card EX-S880 Charcoal 1/2.5" 8.1 MP CCD Black:
This is an auto-generated long summary of Casio EXILIM Card EX-S880 Charcoal 1/2.5" 8.1 MP CCD Black based on the first three specs of the first five spec groups.

Casio EXILIM Card EX-S880 Charcoal. Megapixel: 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 7.11 cm (2.8"). Internal memory: 10.8 MB. Weight: 128 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:52:09
Uk has collected 29 expert reviews for Casio EXILIM Card EX-S880 Charcoal 1/2.5" 8.1 MP CCD Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-07-30 18:50:12
Casio Exilim EX-S880 is a digital camera that takes 8.1 megapixel shots. It has 3x zoom and is ultra-compact in build. It measures 94.5 x 60.4 x 17.3 mm, and weighs just 128 grammes. The camera is known as one of the thinnest cameras on the market, and...
Good This Exilim couldn’t be any more up to date if it carbon offset your photography. Topping this wafer-thin metallic snapper’s abilities is shooting widescreen movies in memory efficient H.264 format with a thoroughly modern YouTube mode for nea...
Bad Although this is a great little camera, sharpness tends to fall off as the light fades and the autofocus is weak in most conditions. Make full use of the infinity and macro functions for best results.
Bottom line The S880 looks great, is fast, easy to use, and shoots pretty good movies. If its images favour bright sunlight and close-up party snaps, that’s exactly what style-conscious punters will be using it for.Casio Exilim S880 is tagged with Casio, digita...
80%
expertreviews.co.uk
Updated:
2011-07-30 18:50:31
The EX-S880 is remarkably thin at just 17mm from front to back. In fact, its almost too thin - the smooth design leaves very little to cling on to and the top-mounted buttons are fiddly. The deep red glossy finish looks great but it picked up quite...
80%
pocket-lint.com
Updated:
2011-07-30 18:50:39
The Casio EX-S880 is a good little snapper that is well built, compact and takes great pictures. We especially like the family focus face recognition software that means the important people in your life are in sharp focus and the host of other feature...
Good Picture quality, build quality, design, ease of use...
Bad Not much...
Bottom line The Casio EXS880 is a good little snapper that is well built, compact and takes great pictures...
80%
macworld.co.uk
Updated:
2011-07-30 18:51:00
Boasting credit-card dimensions and the same price as the Samsung, this is an all-metal camera for the YouTube generation – featuring a video mode that optimises your footage for that site using the latest H.264 compression technology, which Casio c...
Good Slender design, all-metal build, big screen, user-friendly...
Bad Camera shake results in blurred images, no removable media supplied Min specs: OS X 10.1-10.4...
40%
Cameras.co.uk
Updated:
2011-07-30 18:51:05
The Casio Exilim EX-S880 is a sleek, pocket sized digital camera. In fact it is one of the slimmest digital cameras on the market. It has 8 megapixels and a 3x optical zoom lens. Apart from its size one of the biggest attractions of the Exilim EX-S880...
77%
techadvisor.co.uk
Updated:
2011-07-30 18:51:52
The ultra-thin 8.3Mp Casio Exilim EX-S880 compact camera is similar in shape and size to BenQs DC-T700, however Casio forgoes the touchscreen for a more traditional approach. This means buttons, and quite a lot of them. However, the Casio Exilim EX...
Bottom line The Casio Exilim EX-S880 is a very capable and feature-rich camera with good image quality; however it's also pretty expensive for a compact camera. Paul Monckton Lowest online price: £N/A...
70%
Brand Image Product code Product Stock Price from
Casio

Casio EXILIM Card EX-S880 Silver 1/2.5" 8.1 MP CCD
(show image)
EX-S880SRDCB EXILIM Card EX-S880 Silver 0.00
(excl. VAT)
0 (incl. VAT)